2964432 alternative parts: 2964005

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Industrial Relays RELAY MODULE W/MINI SWITCH RELAY
Safety Relay;E-Mech;5 NO;1 NC;Cur-Rtg 6 A (NO);3 A (NC);Ctrl-V 24AC/DC
Factory Lead Time:
4 Weeks
4 Weeks
Mount:
DIN Rail
-
Mounting Type:
DIN Rail
-
Package / Case:
Module
Module
Weight:
36.220003g
-
Coil Voltage AC:
120V
-
Contact Materials:
Silver Nickel (AgNi)
-
Operating Temperature:
-20°C~40°C
-
Packaging:
Bulk
-
Series:
EMG 10-REL
-
Published:
2010
2008
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Termination:
Screw
Plug
Max Operating Temperature:
40°C
55°C
Min Operating Temperature:
-20°C
-20°C
Current Rating:
6A
-
Termination Style:
Screw Terminal
-
Throw Configuration:
SPST
6P
Contact Form:
SPST-NO (1 Form A)
-
Relay Type:
General Purpose
-
Operate Time:
7ms
-
Coil Voltage:
120VAC/DC
-
Coil Type:
Non Latching
-
Switching Voltage:
250VAC 250VDC -Max
-
Coil Current:
5mA
-
Release Time:
11ms
-
Contact Rating (Current):
6A
-
Coil Voltage (DC):
120V
-
Features:
Lighted Indicator, Socket Included, Varistor
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Power Rating:
-
1.5kW
Depth:
-
114.5mm
Number of Outputs:
-
7
Operating Supply Voltage:
-
24V
Contact Current Rating:
-
3A
Length:
-
35mm
Width:
-
112mm
2964432

2964432

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $40.041757

    $40.04

  • 10

    $37.775243

    $377.75

  • 100

    $35.637021

    $3,563.70

  • 500

    $33.619832

    $16,809.92

  • 1000

    $31.716822

    $31,716.82

Minimum: 1 Multiples: 1

Unit Price: $40.041757

Ext Price: $40.04

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity