2967675 alternative parts: 2967659

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Industrial Relays PLC-RSC-230UC/21 HC
Industrial Relays PLC-RSC-60DC/21 HC
Factory Lead Time:
4 Weeks
5 Weeks
Mount:
DIN Rail
-
Mounting Type:
DIN Rail
DIN Rail
Package / Case:
Module
Module
Number of Pins:
5
-
Weight:
71.269992g
70.630002g
Coil Voltage AC:
230V
-
Contact Materials:
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Operating Temperature:
-40°C~55°C
-40°C~60°C
Packaging:
Bulk
Bulk
Series:
PLC-RSC
PLC-RSC
Published:
2009
2011
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Screw
Screw
ECCN Code:
EAR99
EAR99
Number of Rows:
2
2
Voltage - Rated DC:
250V
-
Depth:
14mm
-
Current Rating:
10A
10A
Termination Style:
Screw Terminal
Screw Terminal
Voltage - Rated AC:
250V
-
Approval Agency:
UL
-
Wire Gauge:
12 AWG
12 AWG
Max Voltage Rating (AC):
250V
-
Max Current Rating:
10A
-
Throw Configuration:
SPDT
SPDT
Max Voltage Rating (DC):
250V
-
Number of Decks:
3
3
Contact Form:
SPDT (1 Form C)
SPDT (1 Form C)
Safety Approval:
UL
UL
Relay Type:
General Purpose
General Purpose
Operate Time:
7ms
8ms
Coil Voltage:
230VAC/DC
60VDC
Coil Type:
Non Latching
Non Latching
Switching Voltage:
250VAC 250VDC -Max
250VAC 250VDC -Max
Coil Current:
4.5mA
10mA
Release Time:
10ms
10ms
Coil Voltage (DC):
220V
-
Features:
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Height:
80mm
-
Length:
94mm
-
Width:
14mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
CoilResistance:
-
6kOhm
HTS Code:
-
8536.69.40.40
Terminal and Terminal Block Type:
-
MODULAR TERMINAL BLOCK
Rated Voltage:
-
60V
2967675

2967675

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $20.905858

    $20.91

  • 10

    $19.722507

    $197.23

  • 100

    $18.606139

    $1,860.61

  • 500

    $17.552961

    $8,776.48

  • 1000

    $16.559397

    $16,559.40

Minimum: 1 Multiples: 1

Unit Price: $20.905858

Ext Price: $20.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity