2SA1668 alternative parts: KSB546YTU
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Trans GP BJT PNP 200V 2A 3-Pin(3+Tab) TO-220F Bulk | TRANS PNP 150V 2A TO-220 |
Factory Lead Time: | 12 Weeks | 2 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 Full Pack | TO-220-3 |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 200V | 150V |
Number of Elements: | 1 | 1 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Bulk | Tube |
Published: | 2007 | 2013 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 25W | 25W |
Terminal Position: | SINGLE | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Reach Compliance Code: | unknown | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Pin Count: | 3 | - |
JESD-30 Code: | R-PSFM-T3 | - |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | - |
Case Connection: | ISOLATED | - |
Power - Max: | 25W | - |
Transistor Application: | AMPLIFIER | AMPLIFIER |
Polarity/Channel Type: | PNP | PNP |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 1V | 150V |
Max Collector Current: | 2A | 2A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 60 @ 700mA 10V | 120 @ 400mA 10V |
Current - Collector Cutoff (Max): | 10μA ICBO | 50μA ICBO |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 70mA, 700mA | 1V @ 50mA, 500mA |
Transition Frequency: | 20MHz | 5MHz |
Frequency - Transition: | 20MHz | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Number of Pins: | - | 3 |
Weight: | - | 1.8g |
hFEMin: | - | 40 |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | Tin (Sn) |
Voltage - Rated DC: | - | -150V |
Current Rating: | - | -2A |
Frequency: | - | 5MHz |
Element Configuration: | - | Single |
Power Dissipation: | - | 25W |
Gain Bandwidth Product: | - | 5MHz |
Collector Base Voltage (VCBO): | - | -200V |
Emitter Base Voltage (VEBO): | - | -5V |
Radiation Hardening: | - | No |

2SA1668
(In Stock: 50)
SankenQty
Unit Price
Ext Price
1
$2.074989
$2.07
10
$1.957537
$19.58
100
$1.846733
$184.67
500
$1.742201
$871.10
1000
$1.643586
$1,643.59
Minimum: 1 Multiples: 1
Unit Price: $2.074989
Ext Price: $2.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity