3045716 alternative parts: 3045774
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | DIN Rail Terminal Blocks UPBV 4/1-L | DIN Rail Terminal Blocks UPBV 4/1-R |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mount: | Free Hanging | Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) |
Housing Material: | Polyamide (PA), Nylon | Polyamide (PA), Nylon |
Weight: | 6.390011g | 6.840003g |
Current-IEC: | 32A | 32A |
Voltage-IEC: | 800V | 800V |
Voltage Rated: | 800V | 800V |
Packaging: | Bulk | Bulk |
Series: | CLIPLINE COMBI UPBV | CLIPLINE COMBI UPBV |
Published: | 2010 | 2011 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Plug, Female Sockets | Plug, Female Sockets |
Color: | Gray | Gray |
HTS Code: | 8536.69.40.40 | 8536.69.40.40 |
Pitch: | 6.2mm | 6.2mm |
Insulation Height: | 1.909 48.50mm | 1.909 48.50mm |
Reach Compliance Code: | not_compliant | not_compliant |
Current Rating: | 32A | 32A |
Termination Style: | Screw | Screw |
Approval Agency: | CSA, UL | CSA, UL |
Voltage: | 600V | 600V |
Number of Levels: | 1 | 1 |
Current: | 30A | 30A |
Wire Gauge (Max): | 26 AWG | 26 AWG |
Wire Gauge (Min): | 10 AWG | 10 AWG |
Wire Gauge or Range - AWG: | 10-26 AWG | 10-26 AWG |
Plug Wire Entry: | 90° | 90° |
Wire Gauge or Range - mm²: | 0.14-6mm2 | 0.14-6mm2 |
Screw Size: | M3 | M3 |
Stripping Length: | 9mm | - |
Features: | Interlocking (Side) | Interlocking (Side) |
Height: | 32.2mm | 32.2mm |
Length: | 21mm | 21mm |
Width: | 6.2mm | 6.2mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Wire Strip Length: | - | 9mm |

3045716
(In Stock: 200)
Phoenix ContactQty
Unit Price
Ext Price
1
$1.032683
$1.03
10
$0.974230
$9.74
100
$0.919085
$91.91
500
$0.867061
$433.53
1000
$0.817982
$817.98
Minimum: 1 Multiples: 1
Unit Price: $1.032683
Ext Price: $1.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity