311SX4-T alternative parts: Z-15GW2, Z-15GW22
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SWITCH SNAP ACTION SPDT 5A 125V | Basic / Snap Action Switches BASIC SWITCH | OMRON INDUSTRIAL AUTOMATION Z-15GW22 MICROSWITCH |
Factory Lead Time: | 6 Weeks | 6 Weeks | 9 Weeks |
Mount: | Chassis Mount, Screw, Solder | Chassis Mount, Panel, Screw, Solder | Chassis Mount, Panel, Screw, Solder |
Mounting Type: | Chassis Mount | Chassis Mount | Chassis Mount |
Housing Material: | Phenolic | Resin | Resin |
Weight: | 136g | 58g | 58g |
Contact Materials: | Gold, Silver | Silver | Silver |
Operating Temperature: | -55°C~125°C | -25°C~80°C | -25°C~80°C |
Packaging: | Tray | Tray | Tray |
Series: | SX | Z | Z |
Published: | 1995 | 2005 | 2005 |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Number of Positions: | 2 | - | 2 |
HTS Code: | 8536.50.70.00 | 8536.50.90.40 | 8536.50.90.40 |
Voltage - Rated DC: | 28V | 30V | 30V |
Current Rating (Amps): | 5A AC/DC | 15A AC 6A DC | 15A AC 6A DC |
Orientation: | Straight | Straight | Straight |
Depth: | 5.1mm | 17.45mm | 17.45mm |
Current Rating: | 5A | 6A | 6A |
Termination Style: | Solder Turret | Solder Lug | Solder Lug |
Voltage - Rated AC: | 250V | 125V | 125V |
Approval Agency: | CSA, UL | - | - |
Body Breadth: | 5.08 mm | - | - |
Actuator Type: | Lever, Simulated Roller | Lever, Roller | Lever, Roller |
Circuit: | SPDT | SPDT | SPDT |
Switch Function: | On-Mom | On-Mom | On-Mom |
Contact Current(DC)-Max: | 5A | - | - |
Max Current Rating: | 5A | 15A | 15A |
Number of Poles: | 1 | - | - |
Mechanical Life: | 10,000,000 Cycles | 10,000,000 Cycles | 10,000,000 Cycles |
Switch Type: | SNAP ACTING/LIMIT SWITCH | SNAP ACTING/LIMIT SWITCH | SNAP ACTING/LIMIT SWITCH |
Contact Current Rating: | 5A | - | 15A |
Operating Force: | 60gf | 100gf | 160gf |
Contact Current(AC)-Max: | 5A | - | - |
Contact Timing: | SNAP ACTION | - | - |
Overtravel: | 0.010 (0.25mm) | 0.158 (4.0mm) | 0.094 (2.4mm) |
Differential Travel: | 0.015 (0.38mm) | 0.040 (1.0mm) | 0.020 (0.5mm) |
Pretravel: | 0.050 (1.27mm) | - | - |
Operating Position: | 0.557 (14.15mm) | 1.188 (30.2mm) | 1.188 (30.2mm) |
Release Force: | 11gf | 22gf | 42gf |
Height: | 18.75mm | - | - |
Length: | 14.7mm | 49.2mm | 49.2mm |
Actuator Length: | 11mm | - | - |
REACH SVHC: | Unknown | - | Unknown |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Actuator Material: | - | Plastic, Stainless Steel | Plastic, Stainless Steel |
ElectricalLife: | - | 500,000 Cycles | 500,000 Cycles |
Ingress Protection: | - | IP00 | IP00 |
Reach Compliance Code: | - | unknown | - |
Max Voltage Rating (AC): | - | 500V | 500V |
Max Voltage Rating (DC): | - | 250V | 250V |
Contact (AC) Max Rating R Load: | - | 15A@250VAC | - |
Contact (DC) Max Rating R Load: | - | 15A@14VDC | 15A@14VDC |
Width: | - | 39.4mm | 39.4mm |
Body Height: | - | 25.5mm | - |

311SX4-T
Honeywell Sensing and Productivity SolutionsQty
Unit Price
Ext Price
1
$17.519171
$17.52
10
$16.527519
$165.28
100
$15.591999
$1,559.20
500
$14.709433
$7,354.72
1000
$13.876824
$13,876.82
Minimum: 1 Multiples: 1
Unit Price: $17.519171
Ext Price: $17.52
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity