3201398 alternative parts: FSD78-12-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Terminals AI 1 5 - 8 BK-B | CONN FERRULE DIN 16AWG BLACK |
Factory Lead Time: | 7 Weeks | 4 Weeks |
Contact Plating: | Tin | - |
Material: | Copper | - |
Weight: | 160.996942mg | 90.718474g |
Contact Materials: | Copper, Tin | - |
Insulation Materials: | PVC | Polypropylene |
Packaging: | Cut Tape (CT) | Bulk |
Series: | AI | Pan-Term® |
Published: | 2006 | 2011 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
ECCN Code: | EAR99 | EAR99 |
Type: | Single Wire | Single Wire |
Color: | Black | Black |
Gender: | Female | Female |
HTS Code: | 8536.90.40.00 | 8536.90.40.00 |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | YES |
IEC Conformance: | NO | NO |
Approval Agency: | CSA; UL | CSA |
Lead Length: | 8mm | 12mm |
Wire/Cable Gauge: | 16 AWG | 16 AWG |
Size: | 16 AWG 1.50mm2 | 16 AWG 1.50mm2 |
Insulation: | Insulated | Insulated |
Assembly Item Name: | FERRULE-STEPPED | FERRULE |
Length: | 14mm | 18.5mm |
Length - Overall: | 14.00mm | 18.50mm |
Length - Pin: | 8.00mm | 12.00mm |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Body Material: | - | Copper |
Termination: | - | Crimp |
Orientation: | - | Straight |
Depth: | - | 4mm |
Style: | - | DIN |
Body Plating: | - | Tin |
Cable Entry-Max: | - | 0.12 inch |
Diameter: | - | 2.03mm |
Diameter - Inside: | - | 1.78 mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

3201398
Phoenix ContactQty
Unit Price
Ext Price
1
$0.032605
$0.03
10
$0.030759
$0.31
100
$0.029018
$2.90
500
$0.027375
$13.69
1000
$0.025826
$25.83
Minimum: 1 Multiples: 1
Unit Price: $0.032605
Ext Price: $0.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity