3362P-1-204 alternative parts: 3362X-1-104LF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | TRIMMER 200K OHM 0.5W PC PIN TOP | TRIMMER 100KOHM 0.5W PC PIN SIDE |
Factory Lead Time: | 7 Weeks | 5 Weeks |
Mount: | Through Hole | PCB, Through Hole |
Mounting Type: | Through Hole | Through Hole |
Terminal Shape: | WIRE | WIRE |
Weight: | 566.990462mg | 566.990462mg |
Resistive Material: | Cermet | Cermet |
Packaging: | Tube | Tube |
Series: | Trimpot® 3362 - Sealed | Trimpot® 3362 - Sealed |
Published: | 2007 | 2007 |
Size / Dimension: | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e0 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Termination: | Pin | Pin |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 200kOhm | 100kOhm |
Terminal Finish: | Tin/Lead (Sn/Pb) | Matte Tin (Sn) |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Color: | Blue | Blue |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
HTS Code: | 8533.40.80.50 | - |
Power Rating: | 500mW | 500mW |
Max Power Dissipation: | 500mW | 500mW |
Construction: | Trimmer Pot | Trimmer Pot |
Resistor Type: | TRIMMER | TRIMMER |
Reach Compliance Code: | not_compliant | - |
Base Part Number: | 3362P | 3362X |
Termination Style: | PC Pins | PC Pins |
Rated Power Dissipation (P): | 0.5W | 0.5W |
Actuator Type: | SCREW | SCREW |
Lead Length: | 5.46mm | 5.46mm |
Lead Diameter: | 0.46 mm | 0.46 mm |
Size Code: | 2628 | 2628 |
Rated Temperature: | 70°C | 70°C |
Adjustment Type: | Top Adjustment | Side Adjustment |
Number of Turns: | 1 | 1 |
Taper: | Linear | Linear |
Actuator Orientation: | VERTICAL | HORIZONTAL |
Rotation Angle: | 240 deg | 240 deg |
Height: | 4.699mm | 6.985mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Voltage Rated: | - | 300V |
Depth: | - | 4.7mm |
Military Standard: | - | Not |
Radiation Hardening: | - | No |

3362P-1-204
(In Stock: 1750)
Bourns Inc.Qty
Unit Price
Ext Price
1
$1.083971
$1.08
10
$1.022614
$10.23
100
$0.964730
$96.47
500
$0.910123
$455.06
1000
$0.858606
$858.61
Minimum: 1 Multiples: 1
Unit Price: $1.083971
Ext Price: $1.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity