350-80-126-00-006101 alternative parts: TSW-126-07-T-S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN HEADER VERT 26POS 2.54MM
SAMTEC TSW-126-07-T-S Board-To-Board Connector, Vertical, TSW Series, 26 Contacts, Header, 2.54 mm, Through Hole, 1 Rows
Factory Lead Time:
10 Weeks
1 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Circular
Square
Contact Finish Mating:
Tin
Tin
Contact Length-Mating:
0.141 3.60mm
0.230 5.84mm
Contact Materials:
Brass
Phosphor Bronze
Insulation Materials:
Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Polybutylene Terephthalate (PBT)
Voltage Rated:
150VDC
-
Operating Temperature:
-55°C~125°C
-55°C~105°C
Packaging:
Bulk
Bulk
Series:
350
TSW
Published:
2012
2005
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Header
Header
Number of Positions:
26
26
Number of Rows:
1
1
Fastening Type:
Push-Pull
Push-Pull
Contact Type:
Male Pin
Male Pin
Current Rating (Amps):
3A
-
Terminal Pitch:
2.54mm
-
Insulation Height:
0.110 2.79mm
0.100 2.54mm
Style:
Board to Board
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Number of Conductors:
ONE
-
Reference Standard:
UL
-
Reliability:
COMMERCIAL
-
Body Length or Diameter:
2.6 inch
-
Contact Length - Post:
0.114 2.90mm
0.100 2.54mm
Shrouding:
Unshrouded
Unshrouded
Number Of PCB Rows:
1
-
PCB Contact Pattern:
RECTANGULAR
-
Overall Contact Length:
0.394 10.00mm
0.430 10.92mm
Durability:
500 Cycles
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Plastic
Pbfree Code:
-
yes
Gender:
-
Male
MIL Conformance:
-
NO
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Lead Pitch:
-
2.54mm
Housing Color:
-
Black
Height:
-
2.54mm
Length:
-
66mm
Width:
-
2.54mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
350-80-126-00-006101

350-80-126-00-006101

(In Stock: 16)

Preci-Dip

Qty

Unit Price

Ext Price

  • 1

    $2.330044

    $2.33

  • 10

    $2.198155

    $21.98

  • 100

    $2.073731

    $207.37

  • 500

    $1.956350

    $978.18

  • 1000

    $1.845613

    $1,845.61

Minimum: 1 Multiples: 1

Unit Price: $2.330044

Ext Price: $2.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity