380C1500K alternative parts: 380C110K
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | POT 500K OHM 2W PLASTIC LINEAR | POT 10K OHM 2W PLASTIC LINEAR |
Factory Lead Time: | 20 Weeks | 8 Weeks |
Mount: | Panel | Panel |
Mounting Type: | Panel Mount | Panel Mount |
Resistive Material: | Conductive Plastic | Conductive Plastic |
Packaging: | Bulk | Bulk |
Series: | 380 | 380 |
Published: | 1999 | 1999 |
Tolerance: | ±10% | ±10% |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Type: | Potentiometer | Potentiometer |
Resistance: | 500kOhm | 10kOhm |
Max Operating Temperature: | 120°C | 120°C |
Min Operating Temperature: | -55°C | -55°C |
Composition: | Conductive Plastic | Conductive Plastic |
Power Rating: | 2W | 2W |
Voltage - Rated DC: | 500V | - |
Max Power Dissipation: | 2W | 2W |
Reach Compliance Code: | unknown | unknown |
Termination Style: | Solder Lug | Solder Lug |
Actuator Type: | Round | Round |
Working Voltage: | 500V | - |
Bushing Thread: | 3/8-32 | 3/8-32 |
Adjustment Type: | User Defined | User Defined |
Number of Turns: | 1 | 1 |
Taper: | Linear | Linear |
Linearity: | 5 % | 5 % |
Built in Switch: | None | None |
Actuator Diameter: | 0.250 (6.35mm) | 0.250 (6.35mm) |
Rotation: | 312° | 312° |
Size - Body: | Round - 1.094Dia x 0.562 H 27.78mmx14.27mm | Round - 1.094Dia x 0.562 H 27.78mmx14.27mm |
Diameter: | 27.8mm | - |
Actuator Length: | 2.000 50.80mm | 2.000 50.80mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Voltage Rated: | - | 500V |
Depth: | - | 27.78mm |
Military Standard: | - | Not |
Length: | - | 65.07mm |
REACH SVHC: | - | No SVHC |

380C1500K
(In Stock: 28)
Honeywell Sensing and Productivity SolutionsQty
Unit Price
Ext Price
1
$7.917186
$7.92
10
$7.469043
$74.69
100
$7.046267
$704.63
500
$6.647422
$3,323.71
1000
$6.271153
$6,271.15
Minimum: 1 Multiples: 1
Unit Price: $7.917186
Ext Price: $7.92
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools