380LX471M180H032 alternative parts: UVK2E471MRD, LGN2Z471MELZ30
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP ALUM 470UF 20% 180V SNAP | Aluminum Electrolytic Capacitors - Leaded 250volts 470uF 22x50 20% 10LS | Aluminum Electrolytic Capacitors - Snap In 180volts 470uF 20% |
Factory Lead Time: | 21 Weeks | 19 Weeks | 19 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | Radial, Can - Snap-In | Radial, Can | Radial, Can - Snap-In |
Dielectric Material: | ALUMINUM (WET) | ALUMINUM (WET) | ALUMINUM (WET) |
Weight: | 21.999995g | - | - |
Lifetime @ Temp.: | 3000 Hrs @ 85°C | 2000 Hrs @ 85°C | 3000 Hrs @ 105°C |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -40°C~105°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | 380LX | UVK | LGN |
Published: | 2013 | 2015 | 2015 |
Size / Dimension: | 0.866Dia 22.00mm | 0.866Dia 22.00mm | 0.866Dia 22.00mm |
Tolerance: | ±20% | ±20% | ±20% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | Snap in | Radial | Snap in |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | General Purpose | General Purpose | General Purpose |
Capacitance: | 470μF | 470μF | 470μF |
Voltage - Rated DC: | 180V | 250V | 180V |
Terminal Pitch: | 10mm | 10mm | - |
Lead Pitch: | 10.0076mm | 10.0076mm | 10mm |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR |
ESR (Equivalent Series Resistance): | 423mOhm | - | - |
Lead Spacing: | 0.394 10.00mm | 0.394 10.00mm | 0.394 10.00mm |
Leakage Current: | 0.87258mA | 4.8mA | 870μA |
Ripple Current: | 2.1A | 1.4A | 1.38A |
Polarization: | Polar | Polar | Polar |
Life (Hours): | 3000 hours | 2000 hours | 3000 hours |
Ripple Current @ Low Frequency: | 2.1A @ 120Hz | 1.4A @ 120Hz | 1.38A @ 120Hz |
Diameter: | 22mm | 22mm | 22mm |
Height Seated (Max): | 1.457 37.00mm | 2.047 52.00mm | 1.260 32.00mm |
Length: | 35mm | 50mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | WIRE | - |
HTS Code: | - | 8532.22.00 | 8532.22.00 |
Tan Delta: | - | 0.2 | 0.15 |
Ripple Current @ High Frequency: | - | 1.61A @ 10kHz | 2.07A @ 50kHz |
Features: | - | General Purpose | General Purpose |
Height: | - | - | 30mm |
Radiation Hardening: | - | - | No |

380LX471M180H032
(In Stock: 12)
Cornell Dubilier Electronics (CDE)Qty
Unit Price
Ext Price
1
$2.093531
$2.09
10
$1.975029
$19.75
100
$1.863235
$186.32
500
$1.757769
$878.88
1000
$1.658273
$1,658.27
Minimum: 1 Multiples: 1
Unit Price: $2.093531
Ext Price: $2.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity