381LR182M200A452 alternative parts: LGN2C182MELC35
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Aluminum Electrolytic Capacitors - Snap In 1800uF 200V 20% | Aluminum Electrolytic Capacitors - Snap In 160volts 1800uF 105c 35x35x10L/S |
Factory Lead Time: | 21 Weeks | 19 Weeks |
Package / Case: | Radial, Can - Snap-In | Radial, Can - Snap-In |
Mounting Type: | Through Hole | Through Hole |
Mount: | Through Hole | Through Hole |
Dielectric Material: | ALUMINUM (WET) | ALUMINUM (WET) |
Weight: | 66.999987g | - |
Lifetime @ Temp.: | 3000 Hrs @ 105°C | 3000 Hrs @ 105°C |
Series: | 381LR | LGN |
Published: | 2013 | 2015 |
Packaging: | Bulk | Bulk |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Size / Dimension: | 1.378Dia 35.00mm | 1.378Dia 35.00mm |
Tolerance: | ±20% | ±20% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | Snap in | Snap in |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
Applications: | General Purpose | General Purpose |
Capacitance: | 1800μF | 1800μF |
Voltage - Rated DC: | 200V | 160V |
Lead Pitch: | 10mm | 10mm |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR |
ESR (Equivalent Series Resistance): | 83mOhm @ 120Hz | - |
Lead Spacing: | 0.394 10.00mm | 0.394 10.00mm |
Leakage Current: | 1.8mA | 1.6mA |
Ripple Current: | 3.84A | 2.7A |
Polarization: | Polar | Polar |
Life (Hours): | 3000 hours | 3000 hours |
Ripple Current @ Low Frequency: | 3.84A @ 120Hz | 2.7A @ 120Hz |
Ripple Current @ High Frequency: | 5.48A @ 20kHz | 4.05A @ 50kHz |
Height Seated (Max): | 1.850 47.00mm | 1.457 37.00mm |
Height: | 45mm | 35mm |
Diameter: | 35mm | 35mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | Unknown | - |
Lead Free: | Lead Free | - |
HTS Code: | - | 8532.22.00 |
Tan Delta: | - | 0.15 |
Features: | - | General Purpose |
Radiation Hardening: | - | No |

381LR182M200A452
(In Stock: 25)
Cornell Dubilier Electronics (CDE)Qty
Unit Price
Ext Price
1
$8.129585
$8.13
10
$7.669420
$76.69
100
$7.235302
$723.53
500
$6.825757
$3,412.88
1000
$6.439393
$6,439.39
Minimum: 1 Multiples: 1
Unit Price: $8.129585
Ext Price: $8.13
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity