412-K54-FN2-10A alternative parts: ATR20-A-63S-WB2-B-12.0A-2, CMB-123-11C3N-B-A
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CIR BRKR THRM 10A 115VAC 28VDC | CIR BRKR THRM 12A 250VAC 50VDC | CIR BRKR THRM 12A 250VAC 32VDC |
Factory Lead Time: | 7 Weeks | - | 10 Weeks |
Mounting Type: | Panel Mount | Panel Mount | Panel Mount |
Series: | 412 | ATR20 | CMB |
Published: | 2002 | - | 2012 |
Part Status: | Active | Obsolete | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Voltage - Rated DC: | 28V | 50V | 32V |
Current Rating (Amps): | 10A | 12A | - |
Voltage - Rated AC: | 115V | 250V | 250V |
Approval Agency: | CSA C22.2 No 235, UL1077 | - | CE, TUV, UL |
Actuator Type: | Push-Pull Plunger | Push to Reset | Push to Reset |
Number of Poles: | 1 | 1 | 1 |
Breaker Type: | Thermal | Thermal | Thermal |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Contains Lead |
Mount: | - | Panel | Chassis, Panel |
Usage Level: | - | Commercial grade | Commercial grade |
Current Rating: | - | 12A | 12A |
Package / Case: | - | - | 125 |
Packaging: | - | - | Bulk |
Termination: | - | - | Quick Connect |
Max Operating Temperature: | - | - | 60°C |
Min Operating Temperature: | - | - | -10°C |
Color: | - | - | Black |
Operating Supply Voltage: | - | - | 250V |
Insulation Resistance: | - | - | 100MOhm |
Height: | - | - | 45.2mm |
Length: | - | - | 29.3mm |
Width: | - | - | 14mm |
REACH SVHC: | - | - | Unknown |

412-K54-FN2-10A
(In Stock: 2220)
E-T-AQty
Unit Price
Ext Price
1
$101.607885
$101.61
10
$95.856495
$958.56
100
$90.430656
$9,043.07
500
$85.311940
$42,655.97
1000
$80.482962
$80,482.96
Minimum: 1 Multiples: 1
Unit Price: $101.607885
Ext Price: $101.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity