450-0067 alternative parts: AMW106R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RF TXRX MODULE WIFI
Factory Lead Time:
16 Weeks
8 Weeks
Mounting Type:
Surface Mount
-
Package / Case:
40-SMD Module
SMD/SMT
Operating Temperature:
-40°C~85°C
-
Packaging:
Tray
-
Series:
TiWi-SL
-
Published:
2013
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
4 (72 Hours)
-
Voltage - Supply:
2.9V~3.6V
-
Frequency:
2.4GHz
2.4GHz
Data Rate:
54Mbps
65 Mbps
Protocol:
802.11b/g
-
Power - Output:
18dBm
-
RF Family/Standard:
WiFi
-
Antenna Type:
Antenna Not Included
-
Sensitivity:
-98.4dBm
-
Serial Interfaces:
I2C, SPI, UART
-
Current - Receiving:
92mA
5.7mA
Current - Transmitting:
177mA~250mA
11.4mA
Modulation:
DSSS, CCK, OFDM
-
Mount:
-
Surface Mount
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-30°C
Interface:
-
SPI, UART
Memory Size:
-
128kB
Sensitivity (dBm):
-
-94 dBm
RoHS Status:
-
RoHS Compliant
450-0067

450-0067

(In Stock: 51)

Laird - Wireless & Thermal Systems

Qty

Unit Price

Ext Price

  • 1

    $20.083315

    $20.08

  • 10

    $18.946524

    $189.47

  • 100

    $17.874079

    $1,787.41

  • 500

    $16.862339

    $8,431.17

  • 1000

    $15.907867

    $15,907.87

Minimum: 1 Multiples: 1

Unit Price: $20.083315

Ext Price: $20.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity