500R07S6R8CV4T alternative parts: C0402C689C5GACTU
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Capacitor, Ceramic, 6.8pF, 50VDC, .25-pF Tol, .25+pf Tol, NP0-TC Code, -30, 30ppm-TC | Cap Ceramic 6.8pF 50V C0G 0.25pF SMD 0402 125°C Paper T/R |
Factory Lead Time: | 7 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Number of Pins: | 2 | 2 |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | S | SMD Comm C0G |
Published: | 2005 | 2005 |
Size / Dimension: | 0.040Lx0.020W 1.02mmx0.51mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.25pF | ±0.25pF |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
Temperature Coefficient: | C0G NP0 | C0G NP0 |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Applications: | RF, Microwave, High Frequency | General Purpose |
Capacitance: | 6.8pF | 6.8pF |
Voltage - Rated DC: | 50V | 50V |
Depth: | 510μm | 500μm |
Case Code (Metric): | 1005 | 1005 |
Case Code (Imperial): | 0402 | 0402 |
Dielectric: | C0G | C0G |
Features: | High Q, Low Loss, Ultra Low ESR | Low ESL |
Height: | 640μm | 550μm |
Length: | 1.02mm | 1mm |
Width: | 508μm | 0.5mm |
Thickness (Max): | 0.024 0.61mm | 0.022 0.55mm |
Thickness: | 609.6μm | 558.8μm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | WRAPAROUND |
Dielectric Material: | - | Ceramic |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH |
Lead Pitch: | - | 300μm |
Temperature Characteristics Code: | - | C0G |
Multilayer: | - | Yes |
Voltage: | - | 50V |
Dissipation Factor: | - | 0.1 % |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

500R07S6R8CV4T
(In Stock: 402679)
Johanson Technology Inc.Qty
Unit Price
Ext Price
1
$0.001409
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001409
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity