51AAD-B24-A15L alternative parts: 51AAD-B28-A15L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
POT 10K OHM 1W CERMET LINEAR
BOURNS 51AAD-B28-A15L Rotary Potentiometer, Cermet, 51 Series, 10 kohm, Linear, 1 Turns, 1 W, Panel
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Panel, Through Hole
Panel, Through Hole
Mounting Type:
Panel Mount
Panel Mount
Terminal Shape:
WIRE
-
Weight:
5.5g
5.5g
Resistive Material:
Cermet
Cermet
Packaging:
Bulk
Bulk
Series:
Pro Audio 51
Pro Audio 51
Published:
2006
2005
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
Termination:
Pin
Pin
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±150ppm/°C
±150ppm/°C
Type:
Potentiometer
Potentiometer
Resistance:
10kOhm
10kOhm
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
1°C
1°C
HTS Code:
8533.40.80.50
8533.40.80.50
Power Rating:
1W
1W
Max Power Dissipation:
1W
1W
Depth:
12.5mm
12.5mm
Construction:
Square
Square
Base Part Number:
51AAD
51AAD
Military Standard:
Not
Not
Termination Style:
PC Pins
PC Pins
Rated Power Dissipation (P):
1W
1W
Actuator Type:
Slotted
Slotted
Size Code:
4965
4965
Rated Temperature:
70°C
-
Bushing Thread:
3/8-32
3/8-32
Adjustment Type:
Side Adjustment
Side Adjustment
Number of Turns:
1
1
Taper:
Linear
Linear
Hole Diameter:
6.2 mm
9.525 mm
Actuator Orientation:
HORIZONTAL
-
Linearity:
5 %
5 %
Built in Switch:
None
None
Actuator Diameter:
0.250 (6.35mm)
0.250 (6.35mm)
Rotation:
290°
290°
Ganging Number:
1
-
Size - Body:
Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm
Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm
Height:
13.25mm
13.25mm
Length:
27.94mm
31.12mm
Width:
12.5mm
12.5mm
Actuator Length:
0.750 19.05mm
0.875 22.23mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Ratings:
IP64
IP64
Terminal Finish:
-
Matte Tin (Sn)
Voltage - Rated DC:
-
350V
Voltage - Rated AC:
-
350V
Radiation Hardening:
-
No
51AAD-B24-A15L

51AAD-B24-A15L

(In Stock: 984)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.261698

    $7.26

  • 10

    $6.850658

    $68.51

  • 100

    $6.462885

    $646.29

  • 500

    $6.097062

    $3,048.53

  • 1000

    $5.751945

    $5,751.94

Minimum: 1 Multiples: 1

Unit Price: $7.261698

Ext Price: $7.26

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity