530FA50M0000DG alternative parts: ASDMB-50.000MHZ-EC-T
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Standard Clock Oscillators SINGLE XO 6 PIN 0.3PS RS JTR (NCNR) | OSC MEMS 50.000 MHZ SMD |
Factory Lead Time: | 6 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-SMD, No Lead | 4-SMD, No Lead |
Surface Mount: | YES | - |
Number of Pins: | 6 | 4 |
Operating Temperature: | -40°C~85°C | -20°C~70°C |
Packaging: | Strip | Cut Tape (CT) |
Series: | Si530 | ASDMB, Pure Silicon™ |
Published: | 2004 | - |
Size / Dimension: | 0.276Lx0.197W 7.00mmx5.00mm | 0.098Lx0.079W 2.50mmx2.00mm |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | - |
Termination: | SMD/SMT | SMD/SMT |
Type: | XO (Standard) | XO (Standard) |
Terminal Finish: | Gold (Au) - with Nickel (Ni) barrier | - |
Additional Feature: | TRAY | - |
Supply Voltage: | 2.5V | - |
Frequency: | 50MHz | 50MHz |
Frequency Stability: | ±50ppm | ±50ppm |
Output: | LVDS | LVCMOS |
Function: | Enable/Disable | Standby (Power Down) |
Base Resonator: | Crystal | MEMS |
Current - Supply (Max): | 98mA | 16mA |
Physical Dimension: | 7.0mm x 5.0mm x 1.85mm | - |
Operating Frequency: | 50MHz | - |
Operating Supply Voltage: | 2.5V | 2.5V |
Rise Time-Max: | 0.35ns | - |
Fall Time-Max: | 0.35ns | - |
Symmetry-Max: | 55/45% | - |
Supply Voltage-Max (Vsup): | 2.75V | - |
Current - Supply (Disable) (Max): | 75mA | 15μA |
Height Seated (Max): | 0.071 1.80mm | 0.035 0.90mm |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Mount: | - | Surface Mount |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | -20°C |
Voltage - Supply: | - | 1.8V~3.3V |
Max Supply Voltage: | - | 3.3V |
Min Supply Voltage: | - | 1.8V |
Load Capacitance: | - | 15pF |
Max Supply Current: | - | 15mA |
Height: | - | 889μm |
Length: | - | 2.4892mm |
Width: | - | 2.0066mm |

530FA50M0000DG
(In Stock: 10)
Silicon LabsQty
Unit Price
Ext Price
1
$11.981514
$11.98
10
$11.303315
$113.03
100
$10.663505
$1,066.35
500
$10.059910
$5,029.96
1000
$9.490481
$9,490.48
Minimum: 1 Multiples: 1
Unit Price: $11.981514
Ext Price: $11.98
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity