5962-87700032A alternative parts: 5962-8980801LA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC 8BIT MULTIPLYING 20CLCC
Digital to Analog Converters - DAC IC MONO 12-BIT
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 6 days ago)
Factory Lead Time:
10 Weeks
12 Weeks
Contact Plating:
Gold
Lead, Tin
Mounting Type:
Surface Mount
Through Hole
Package / Case:
20-CLCC
24-CDIP (0.300, 7.62mm)
Surface Mount:
YES
-
Number of Pins:
20
24
Usage Level:
Military grade
Military grade
Operating Temperature:
-55°C~125°C
-55°C~125°C
JESD-609 Code:
e4
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
24
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Number of Functions:
1
1
Supply Voltage:
5V
15V
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
AD7524
AD568
Pin Count:
20
24
Qualification Status:
Qualified
Qualified
Output Type:
Current - Unbuffered
Current - Unbuffered
Max Supply Voltage:
15V
-
Min Supply Voltage:
5V
-
Number of Bits:
8
12
Architecture:
R-2R
R-2R
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
Internal
Data Interface:
Parallel
Parallel
Differential Output:
Yes
No
Resolution:
1 B
1.5 B
Sampling Rate:
4 Msps
-
Voltage - Supply, Analog:
5V~15V
±13.5V~16.5V
Voltage - Supply, Digital:
5V~15V
5V
Settling Time:
500ns
35μs (Typ)
Integral Nonlinearity (INL):
0.5 LSB
0.75 LSB
Input Bit Code:
BINARY
BINARY
Conversion Rate:
4 Msps
-
INL/DNL (LSB):
±0.5 (Max), -
±0.5 (Max), ±1 (Max)
Number of DAC Channels:
1
-
Height Seated (Max):
2.54mm
5.08mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Through Hole
Terminal Finish:
-
Tin/Lead (Sn63Pb37)
Terminal Pitch:
-
2.54mm
Polarity:
-
Bipolar, Unipolar
Supply Current-Max:
-
32mA
Max Dual Supply Voltage:
-
16.5V
Min Dual Supply Voltage:
-
13.5V
Screening Level:
-
38535Q/M;38534H;883B
Dual Supply Voltage:
-
15V
Number of Converters:
-
1
Negative Supply Voltage-Nom:
-
-15V
Width:
-
7.62mm
5962-87700032A

5962-87700032A

(In Stock: 2526)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $286.034882

    $286.03

  • 10

    $269.844228

    $2,698.44

  • 100

    $254.570027

    $25,457.00

  • 500

    $240.160403

    $120,080.20

  • 1000

    $226.566417

    $226,566.42

Minimum: 1 Multiples: 1

Unit Price: $286.034882

Ext Price: $286.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity