5962-87700032A alternative parts: AD558TE/883B
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 8BIT MULTIPLYING 20CLCC | DAC 1-CH R-2R 8-bit 20-Pin CLLCC Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Contact Plating: | Gold | Lead, Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-CLCC | 20-CLCC |
Surface Mount: | YES | YES |
Number of Pins: | 20 | 20 |
Usage Level: | Military grade | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | - |
Base Part Number: | AD7524 | AD558 |
Pin Count: | 20 | 20 |
Qualification Status: | Qualified | - |
Output Type: | Current - Unbuffered | Voltage - Buffered |
Max Supply Voltage: | 15V | 16.5V |
Min Supply Voltage: | 5V | 4.5V |
Number of Bits: | 8 | 8 |
Architecture: | R-2R | R-2R |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | Internal |
Data Interface: | Parallel | Parallel |
Differential Output: | Yes | No |
Resolution: | 1 B | 1 B |
Sampling Rate: | 4 Msps | 1.25 Msps |
Voltage - Supply, Analog: | 5V~15V | 4.5V~16.5V |
Voltage - Supply, Digital: | 5V~15V | 4.5V~16.5V |
Settling Time: | 500ns | 3μs |
Integral Nonlinearity (INL): | 0.5 LSB | 0.375 LSB |
Input Bit Code: | BINARY | BINARY |
Conversion Rate: | 4 Msps | - |
INL/DNL (LSB): | ±0.5 (Max), - | ±0.375 (Max), - |
Number of DAC Channels: | 1 | - |
Height Seated (Max): | 2.54mm | 2.54mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Finish: | - | Tin/Lead (Sn63Pb37) |
Polarity: | - | Unipolar |
Power Dissipation: | - | 375mW |
Max Output Voltage: | - | 10V |
Min Output Voltage: | - | 2.56V |
Number of Converters: | - | 1 |

5962-87700032A
(In Stock: 2526)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$286.034882
$286.03
10
$269.844228
$2,698.44
100
$254.570027
$25,457.00
500
$240.160403
$120,080.20
1000
$226.566417
$226,566.42
Minimum: 1 Multiples: 1
Unit Price: $286.034882
Ext Price: $286.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity