5962-87789012A alternative parts: 5962-8770002EA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 1-CH R-2R 8-bit 20-Pin CLLCC Tube
DAC 1-CH Segment 8-bit 16-Pin CDIP Tube
Factory Lead Time:
12 Weeks
10 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 4 months ago)
Surface Mount:
YES
-
Contact Plating:
Gold
Lead, Tin
Number of Pins:
20
16
Usage Level:
Military grade
Military grade
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
16
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn63Pb37)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT APPLICABLE
NOT APPLICABLE
Number of Functions:
1
1
Supply Voltage:
5V
5V
Reach Compliance Code:
not_compliant
not_compliant
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
NOT APPLICABLE
Base Part Number:
AD558
AD7524
Pin Count:
20
16
Qualification Status:
Qualified
Qualified
Output Type:
Voltage
Current - Unbuffered
Polarity:
Unipolar
-
Temperature Grade:
MILITARY
-
Number of Channels:
1
-
Interface:
Parallel
-
Max Supply Voltage:
16.5V
15V
Min Supply Voltage:
4.5V
5V
Number of Bits:
8
8
Converter Type:
D/A CONVERTER
D/A CONVERTER
Resolution:
1 B
1 B
Settling Time:
800 ns
500ns
Linearity Error-Max (EL):
0.29%
-
Integral Nonlinearity (INL):
0.75 LSB
0.5 LSB
Screening Level:
38535Q/M;38534H;883B
-
Input Bit Code:
BINARY
BINARY
Width:
8.89mm
7.62mm
Height Seated (Max):
2.54mm
-
Length:
8.89mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Through Hole
Mounting Type:
-
Through Hole
Package / Case:
-
16-CDIP (0.300, 7.62mm)
Operating Temperature:
-
-55°C~125°C
Terminal Pitch:
-
2.54mm
Architecture:
-
R-2R
Reference Type:
-
External
Data Interface:
-
Parallel
Differential Output:
-
Yes
Voltage - Supply, Analog:
-
5V~15V
Voltage - Supply, Digital:
-
5V~15V
Conversion Rate:
-
4 Msps
INL/DNL (LSB):
-
±0.5 (Max), -
Number of DAC Channels:
-
1
5962-87789012A

5962-87789012A

(In Stock: 2946)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $164.298114

    $164.30

  • 10

    $154.998221

    $1,549.98

  • 100

    $146.224737

    $14,622.47

  • 500

    $137.947865

    $68,973.93

  • 1000

    $130.139495

    $130,139.50

Minimum: 1 Multiples: 1

Unit Price: $164.298114

Ext Price: $164.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity