637H/2K alternative parts: 3636NF/2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Toggle Switches Toggle Switch MOM-OFF-MOM, Single | APEM 3636NF/2 Toggle Switch, 3600NF Series, Non Illuminated, SPDT, On-On, Panel, 12 A |
Factory Lead Time: | 9 Weeks | 5 Weeks |
Mount: | Panel | Bushing, Panel |
Mounting Type: | Panel Mount | Panel Mount |
Number of Pins: | 3 | 1 |
Actuator Material: | Brass, Nickel Plated | Brass, Nickel Plated |
Contact Materials: | Silver | Silver |
ElectricalLife: | 10,000 Cycles | 10,000 Cycles |
Operating Temperature: | -20°C~55°C | -40°C~85°C |
Packaging: | Bulk | Bulk |
Series: | 600H | 3600NF |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Quick Connect | Quick Connect |
Voltage - Rated DC: | 24V | 28V |
Current Rating (Amps): | 10A AC | 6A AC 12A DC |
Orientation: | Straight | Straight |
Current Rating: | 10A | 12A |
Termination Style: | Quick Connect - 0.250 (6.3mm) | Quick Connect - 0.250 (6.3mm) |
Voltage - Rated AC: | 125V | 125V |
Actuator Type: | Standard Round | Standard Round |
Circuit: | SPDT | SPDT |
Switch Function: | Mom-Off-Mom | On-On |
Panel Cutout Dimensions: | Circular - 12.20mm Dia | Circular - 12.20mm Dia |
Contact Resistance: | 10mOhm | 10mOhm |
Illumination: | Non-Illuminated | Non-Illuminated |
Max Voltage Rating (DC): | 25V | 28V |
Contact Current Rating: | 5A | 12A |
Bushing Thread: | M12 x 0.75 | M12 x 0.75 |
Features: | Front Panel Sealing | Sealed |
Actuator Length: | 17.50mm | 17.50mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Resin |
ECCN Code: | - | EAR99 |
Insulation Resistance: | - | 1GOhm |
Max Voltage Rating (AC): | - | 250V |
Switch Type: | - | TOGGLE SWITCH |
Illumination Type: | - | Illuminated, Non-Illuminated |
Switching Current: | - | 6A |
Height: | - | 35mm |
Width: | - | 21.5mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

637H/2K
(In Stock: 14)
APEM Inc.Qty
Unit Price
Ext Price
1
$17.195933
$17.20
10
$16.222578
$162.23
100
$15.304319
$1,530.43
500
$14.438037
$7,219.02
1000
$13.620790
$13,620.79
Minimum: 1 Multiples: 1
Unit Price: $17.195933
Ext Price: $17.20
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools