637H/2K alternative parts: 3636NF/2, 3639NF/2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Toggle Switches Toggle Switch MOM-OFF-MOM, Single
APEM 3636NF/2 Toggle Switch, 3600NF Series, Non Illuminated, SPDT, On-On, Panel, 12 A
SWITCH TOGGLE SPDT 6A 250V
Factory Lead Time:
9 Weeks
5 Weeks
5 Weeks
Mount:
Panel
Bushing, Panel
Panel
Mounting Type:
Panel Mount
Panel Mount
Panel Mount
Number of Pins:
3
1
1
Actuator Material:
Brass, Nickel Plated
Brass, Nickel Plated
Brass, Nickel Plated
Contact Materials:
Silver
Silver
Silver
ElectricalLife:
10,000 Cycles
10,000 Cycles
10,000 Cycles
Operating Temperature:
-20°C~55°C
-40°C~85°C
-40°C~85°C
Packaging:
Bulk
Bulk
Bulk
Series:
600H
3600NF
3600NF
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Quick Connect
Quick Connect
Quick Connect
Voltage - Rated DC:
24V
28V
28V
Current Rating (Amps):
10A AC
6A AC 12A DC
6A AC 12A DC
Orientation:
Straight
Straight
Straight
Current Rating:
10A
12A
12A
Termination Style:
Quick Connect - 0.250 (6.3mm)
Quick Connect - 0.250 (6.3mm)
Quick Connect - 0.250 (6.3mm)
Voltage - Rated AC:
125V
125V
250V
Actuator Type:
Standard Round
Standard Round
Standard Round
Circuit:
SPDT
SPDT
SPDT
Switch Function:
Mom-Off-Mom
On-On
On-Off-On
Panel Cutout Dimensions:
Circular - 12.20mm Dia
Circular - 12.20mm Dia
Circular - 12.20mm Dia
Contact Resistance:
10mOhm
10mOhm
10mOhm
Illumination:
Non-Illuminated
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
25V
28V
28V
Contact Current Rating:
5A
12A
-
Bushing Thread:
M12 x 0.75
M12 x 0.75
M12 x 0.75
Features:
Front Panel Sealing
Sealed
Sealed
Actuator Length:
17.50mm
17.50mm
17.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Resin
Resin
ECCN Code:
-
EAR99
-
Insulation Resistance:
-
1GOhm
1GOhm
Max Voltage Rating (AC):
-
250V
250V
Switch Type:
-
TOGGLE SWITCH
TOGGLE SWITCH
Illumination Type:
-
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
Switching Current:
-
6A
6A
Height:
-
35mm
-
Width:
-
21.5mm
-
REACH SVHC:
-
No SVHC
-
Lead Free:
-
Lead Free
Lead Free
637H/2K

637H/2K

(In Stock: 14)

APEM Inc.

Qty

Unit Price

Ext Price

  • 1

    $17.195933

    $17.20

  • 10

    $16.222578

    $162.23

  • 100

    $15.304319

    $1,530.43

  • 500

    $14.438037

    $7,219.02

  • 1000

    $13.620790

    $13,620.79

Minimum: 1 Multiples: 1

Unit Price: $17.195933

Ext Price: $17.20

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity