637H/2K alternative parts: 3639NF/2, 7105TPZ3QE
Hide Shared Attributes | ![]() | ![]() | ![]() |
| Part Number | |||
| Manufacturer: | |||
| Description: | Toggle Switches Toggle Switch MOM-OFF-MOM, Single | SWITCH TOGGLE SPDT 6A 250V | SWITCH TOGGLE SPDT 5A 120V |
Factory Lead Time: | 9 Weeks | 5 Weeks | 14 Weeks |
Mount: | Panel | Panel | Panel |
Mounting Type: | Panel Mount | Panel Mount | Panel Mount |
Number of Pins: | 3 | 1 | - |
Actuator Material: | Brass, Nickel Plated | Brass, Nickel Plated | Brass, Chrome Plated |
Contact Materials: | Silver | Silver | Silver |
ElectricalLife: | 10,000 Cycles | 10,000 Cycles | 40,000 Cycles |
Operating Temperature: | -20°C~55°C | -40°C~85°C | -30°C~85°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | 600H | 3600NF | 7000 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Quick Connect | Quick Connect | Quick Connect |
Voltage - Rated DC: | 24V | 28V | 28V |
Current Rating (Amps): | 10A AC | 6A AC 12A DC | 5A AC/DC |
Orientation: | Straight | Straight | Straight |
Current Rating: | 10A | 12A | 5A |
Termination Style: | Quick Connect - 0.250 (6.3mm) | Quick Connect - 0.250 (6.3mm) | Quick Connect - 0.062 (1.5mm) |
Voltage - Rated AC: | 125V | 250V | 120V |
Actuator Type: | Standard Round | Standard Round | Anti-Rotation |
Circuit: | SPDT | SPDT | SPDT |
Switch Function: | Mom-Off-Mom | On-Off-On | Mom-Off-Mom |
Panel Cutout Dimensions: | Circular - 12.20mm Dia | Circular - 12.20mm Dia | Circular - 11.91mm Dia |
Contact Resistance: | 10mOhm | 10mOhm | - |
Illumination: | Non-Illuminated | Non-Illuminated | Non-Illuminated |
Max Voltage Rating (DC): | 25V | 28V | 28V |
Contact Current Rating: | 5A | - | - |
Bushing Thread: | M12 x 0.75 | M12 x 0.75 | 15/32-32 |
Features: | Front Panel Sealing | Sealed | Epoxy Sealed Terminals |
Actuator Length: | 17.50mm | 17.50mm | 17.45mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Resin | Stainless Steel |
Insulation Resistance: | - | 1GOhm | - |
Max Voltage Rating (AC): | - | 250V | 250V |
Switch Type: | - | TOGGLE SWITCH | - |
Illumination Type: | - | Illuminated, Non-Illuminated | Illuminated, Non-Illuminated |
Switching Current: | - | 6A | - |
Lead Free: | - | Lead Free | - |
Contact Plating: | - | - | Gold, Silver |
Published: | - | - | 2012 |
Throw Configuration: | - | - | SP, SPDT |

637H/2K
(In Stock: 14)
APEM Inc.Qty
Unit Price
Ext Price
1
$17.195933
$17.20
10
$16.222578
$162.23
100
$15.304319
$1,530.43
500
$14.438037
$7,219.02
1000
$13.620790
$13,620.79
Minimum: 1 Multiples: 1
Unit Price: $17.195933
Ext Price: $17.20
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools