68585-016 alternative parts: 68582-001LF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole Tray | Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole |
Factory Lead Time: | 11 Weeks | 8 Weeks |
Contact Plating: | GXT, Gold | GXT, Gold |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Contact Shape: | Square | Square |
Housing Material: | Nylon | Nylon |
Contact Finish Mating: | Gold | Gold, GXT™ |
Contact Length-Mating: | 0.275 6.99mm | 0.275 6.99mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled |
Packaging: | Bulk | Tray |
Series: | BergCon® | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Header | Header |
Number of Positions: | 40 | 10 |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -65°C | - |
Color: | Black | Black |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Fastening Type: | Push-Pull | - |
Contact Type: | Male Pin | Male Pin |
Pitch: | 2.54mm | 2.54mm |
Orientation: | Straight | Straight |
Depth: | 8.84mm | 8.84mm |
Insulation Height: | 1.200 30.48mm | 0.755 19.18mm |
Style: | Board to Board | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | Black |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.120 3.05mm | 0.103 2.62mm |
Shrouding: | Shrouded - 4 Wall | Shrouded - 4 Wall |
Number of Contacts: | 40 | 40 |
Housing Color: | Black | Black |
Overall Contact Length: | 1.255 31.88mm | 0.810 20.57mm |
Max Voltage Rating (AC): | 500V | - |
Length: | 48.26mm | 69.09mm |
Contact Finish Thickness - Mating: | 30.0μin 0.76μm | 30.0μin 0.76μm |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant |
Published: | - | 2014 |
Features: | - | Mounting Flange |
Material Flammability Rating: | - | UL94 V-0 |

68585-016
(In Stock: 32340)
Amphenol ICC (FCI)Qty
Unit Price
Ext Price
1
$9.724261
$9.72
10
$9.173831
$91.74
100
$8.654558
$865.46
500
$8.164677
$4,082.34
1000
$7.702526
$7,702.53
Minimum: 1 Multiples: 1
Unit Price: $9.724261
Ext Price: $9.72
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools