6N139-000E alternative parts: 6N139, TLP352(F)
Hide Shared Attributes | ![]() | ![]() | |
| Part Number | |||
| Manufacturer: | |||
| Description: | AVAGO TECHNOLOGIES 6N139-000E OPTOCOUPLER, DARLINGTON O/P | VISHAY - 6N139 - OPTOKOPPLER,DARLINGTON,5300VRMS | Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 8-Pin PDIP |
Factory Lead Time: | 22 Weeks | 6 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 | 8 |
Collector-Emitter Breakdown Voltage: | 18V | - | - |
Current Transfer Ratio-Min: | 500% @ 1.6mA | 500% @ 1.6mA | - |
Number of Elements: | 1 | 1 | - |
Operating Temperature: | -40°C~85°C | -55°C~100°C | -40°C~125°C |
Packaging: | Tube | Tube | Tube |
Published: | 2007 | 2004 | 2012 |
JESD-609 Code: | e3 | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - | - |
Terminal Finish: | Matte Tin (Sn) | - | - |
Additional Feature: | TTL COMPATIBLE, UL RECOGNIZED | - | - |
Max Power Dissipation: | 135mW | 100mW | 260mW |
Base Part Number: | 6N139 | 6N139 | - |
Approval Agency: | CSA, UL | - | CSA, cUL, UL |
Voltage - Isolation: | 3750Vrms | 5300Vrms | 3750Vrms |
Output Voltage: | 100mV | 18V | - |
Output Type: | Darlington with Base | Darlington with Base | - |
Configuration: | SINGLE | - | - |
Voltage: | 5V | - | - |
Power Dissipation: | 135mW | 100mW | 260mW |
Voltage - Forward (Vf) (Typ): | 1.4V | 1.4V | 1.55V |
Propagation Delay: | 23 μs | - | 200 ns |
Input Type: | DC | DC | - |
Optoelectronic Device Type: | LOGIC IC OUTPUT OPTOCOUPLER | - | - |
Forward Current: | 20mA | 25mA | 20mA |
Max Output Voltage: | 18V | 18V | - |
Data Rate: | 100 kbps | 100 kbps | - |
Output Current per Channel: | 60mA | 60mA | - |
Rise Time: | 60μs | 60μs | 15ns |
Fall Time (Typ): | 25 μs | 25 μs | 8 ns |
Max Collector Current: | 60mA | 60mA | - |
Reverse Breakdown Voltage: | 5V | 5V | 5V |
Max Input Current: | 20mA | 25mA | 3mA |
Input Current: | 12mA | 1.6mA | - |
Current Transfer Ratio (Max): | 2600% @ 1.6mA | - | - |
Turn On / Turn Off Time (Typ): | 200ns, 2μs | 600ns, 1.5μs | - |
Response Time-Max: | 0.000025s | - | - |
REACH SVHC: | No SVHC | Unknown | - |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free | - |
Supplier Device Package: | - | 8-DIP | - |
Max Operating Temperature: | - | 100°C | - |
Min Operating Temperature: | - | -55°C | - |
Number of Channels: | - | 1 | 1 |
Output Current: | - | 60mA | - |
Forward Voltage: | - | 1.4V | - |
Current - DC Forward (If) (Max): | - | 25mA | - |
Reverse Voltage (DC): | - | 5V | 5V |
Current Transfer Ratio: | - | 2000 % | - |
Max Output Current: | - | - | 2.5A |
Turn On Delay Time: | - | - | 200 ns |
Direction: | - | - | Unidirectional |
Rise / Fall Time (Typ): | - | - | 15ns 8ns |
Propagation Delay tpLH / tpHL (Max): | - | - | 200ns, 200ns |
Common Mode Transient Immunity (Min): | - | - | 20kV/μs |
Pulse Width Distortion (PWD): | - | - | 50 ns |
Voltage - Output Supply: | - | - | 15V~30V |

6N139-000E
(In Stock: 40000)
Broadcom LimitedQty
Unit Price
Ext Price
1
$1.258324
$1.26
10
$1.187098
$11.87
100
$1.119904
$111.99
500
$1.056513
$528.26
1000
$0.996710
$996.71
Minimum: 1 Multiples: 1
Unit Price: $1.258324
Ext Price: $1.26
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools