6N139-000E alternative parts: TLP351(F), 6N139
Hide Shared Attributes | ![]() | ![]() | |
| Part Number | |||
| Manufacturer: | |||
| Description: | AVAGO TECHNOLOGIES 6N139-000E OPTOCOUPLER, DARLINGTON O/P | OPTOISO 3.75KV 1CH GATE DVR 8DIP | VISHAY - 6N139 - OPTOKOPPLER,DARLINGTON,5300VRMS |
Factory Lead Time: | 22 Weeks | 12 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 | 8 |
Collector-Emitter Breakdown Voltage: | 18V | - | - |
Current Transfer Ratio-Min: | 500% @ 1.6mA | - | 500% @ 1.6mA |
Number of Elements: | 1 | 1 | 1 |
Operating Temperature: | -40°C~85°C | -40°C~100°C | -55°C~100°C |
Packaging: | Tube | Tube | Tube |
Published: | 2007 | 2007 | 2004 |
JESD-609 Code: | e3 | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - | - |
Terminal Finish: | Matte Tin (Sn) | - | - |
Additional Feature: | TTL COMPATIBLE, UL RECOGNIZED | - | - |
Max Power Dissipation: | 135mW | 260mW | 100mW |
Base Part Number: | 6N139 | - | 6N139 |
Approval Agency: | CSA, UL | - | - |
Voltage - Isolation: | 3750Vrms | 3750Vrms | 5300Vrms |
Output Voltage: | 100mV | 35V | 18V |
Output Type: | Darlington with Base | - | Darlington with Base |
Configuration: | SINGLE | SINGLE | - |
Voltage: | 5V | - | - |
Power Dissipation: | 135mW | - | 100mW |
Voltage - Forward (Vf) (Typ): | 1.4V | 1.55V | 1.4V |
Propagation Delay: | 23 μs | 700 ns | - |
Input Type: | DC | - | DC |
Optoelectronic Device Type: | LOGIC IC OUTPUT OPTOCOUPLER | LOGIC IC OUTPUT OPTOCOUPLER | - |
Forward Current: | 20mA | 20mA | 25mA |
Max Output Voltage: | 18V | - | 18V |
Data Rate: | 100 kbps | - | 100 kbps |
Output Current per Channel: | 60mA | 600mA | 60mA |
Rise Time: | 60μs | 50ns | 60μs |
Fall Time (Typ): | 25 μs | 50 ns | 25 μs |
Max Collector Current: | 60mA | - | 60mA |
Reverse Breakdown Voltage: | 5V | - | 5V |
Max Input Current: | 20mA | - | 25mA |
Input Current: | 12mA | 10mA | 1.6mA |
Current Transfer Ratio (Max): | 2600% @ 1.6mA | - | - |
Turn On / Turn Off Time (Typ): | 200ns, 2μs | - | 600ns, 1.5μs |
Response Time-Max: | 0.000025s | - | - |
REACH SVHC: | No SVHC | No SVHC | Unknown |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Contact Plating: | - | Silver, Tin | - |
Supply Voltage: | - | 30V | - |
Max Output Current: | - | 600mA | - |
Turn On Delay Time: | - | 700 ns | - |
Response Time: | - | 7e-7 ns | - |
Direction: | - | Unidirectional | - |
Rise / Fall Time (Typ): | - | 50ns 50ns | - |
Propagation Delay tpLH / tpHL (Max): | - | 700ns, 700ns | - |
Common Mode Transient Immunity (Min): | - | 10kV/μs | - |
Reverse Voltage (DC): | - | 5V | 5V |
Voltage - Output Supply: | - | 10V~30V | - |
Supplier Device Package: | - | - | 8-DIP |
Max Operating Temperature: | - | - | 100°C |
Min Operating Temperature: | - | - | -55°C |
Number of Channels: | - | - | 1 |
Output Current: | - | - | 60mA |
Forward Voltage: | - | - | 1.4V |
Current - DC Forward (If) (Max): | - | - | 25mA |
Current Transfer Ratio: | - | - | 2000 % |

6N139-000E
(In Stock: 40000)
Broadcom LimitedQty
Unit Price
Ext Price
1
$1.258324
$1.26
10
$1.187098
$11.87
100
$1.119904
$111.99
500
$1.056513
$528.26
1000
$0.996710
$996.71
Minimum: 1 Multiples: 1
Unit Price: $1.258324
Ext Price: $1.26
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools