6N139-000E alternative parts: TLP352(F)
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | AVAGO TECHNOLOGIES 6N139-000E OPTOCOUPLER, DARLINGTON O/P | Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 8-Pin PDIP |
Factory Lead Time: | 22 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Collector-Emitter Breakdown Voltage: | 18V | - |
Current Transfer Ratio-Min: | 500% @ 1.6mA | - |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tube |
Published: | 2007 | 2012 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Additional Feature: | TTL COMPATIBLE, UL RECOGNIZED | - |
Max Power Dissipation: | 135mW | 260mW |
Base Part Number: | 6N139 | - |
Approval Agency: | CSA, UL | CSA, cUL, UL |
Voltage - Isolation: | 3750Vrms | 3750Vrms |
Output Voltage: | 100mV | - |
Output Type: | Darlington with Base | - |
Configuration: | SINGLE | - |
Voltage: | 5V | - |
Power Dissipation: | 135mW | 260mW |
Voltage - Forward (Vf) (Typ): | 1.4V | 1.55V |
Propagation Delay: | 23 μs | 200 ns |
Input Type: | DC | - |
Optoelectronic Device Type: | LOGIC IC OUTPUT OPTOCOUPLER | - |
Forward Current: | 20mA | 20mA |
Max Output Voltage: | 18V | - |
Data Rate: | 100 kbps | - |
Output Current per Channel: | 60mA | - |
Rise Time: | 60μs | 15ns |
Fall Time (Typ): | 25 μs | 8 ns |
Max Collector Current: | 60mA | - |
Reverse Breakdown Voltage: | 5V | 5V |
Max Input Current: | 20mA | 3mA |
Input Current: | 12mA | - |
Current Transfer Ratio (Max): | 2600% @ 1.6mA | - |
Turn On / Turn Off Time (Typ): | 200ns, 2μs | - |
Response Time-Max: | 0.000025s | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Max Output Current: | - | 2.5A |
Number of Channels: | - | 1 |
Turn On Delay Time: | - | 200 ns |
Direction: | - | Unidirectional |
Rise / Fall Time (Typ): | - | 15ns 8ns |
Propagation Delay tpLH / tpHL (Max): | - | 200ns, 200ns |
Common Mode Transient Immunity (Min): | - | 20kV/μs |
Reverse Voltage (DC): | - | 5V |
Pulse Width Distortion (PWD): | - | 50 ns |
Voltage - Output Supply: | - | 15V~30V |

6N139-000E
(In Stock: 40000)
Broadcom LimitedQty
Unit Price
Ext Price
1
$1.258324
$1.26
10
$1.187098
$11.87
100
$1.119904
$111.99
500
$1.056513
$528.26
1000
$0.996710
$996.71
Minimum: 1 Multiples: 1
Unit Price: $1.258324
Ext Price: $1.26
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools