6SEQP330M T alternative parts: EEH-ZC1E331P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Aluminum Organic Polymer Capacitors OSCON
PANASONIC ELECTRONIC COMPONENTS EEHZC1E331P Electrolytic Capacitor
Factory Lead Time:
10 Weeks
12 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
Radial, Can
Radial, Can - SMD
Surface Mount:
NO
-
Terminal Shape:
WIRE
FLAT
Lifetime @ Temp.:
1000 Hrs @ 125°C
4000 Hrs @ 125°C
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
OS-CON™, SEQP
ZC
Size / Dimension:
0.394Dia 10.00mm
0.394Dia 10.00mm
Tolerance:
±20%
±20%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Type:
Polymer
Hybrid
Applications:
General Purpose
Automotive
Capacitance:
330μF
330μF
Voltage - Rated DC:
6.3V
25V
Terminal Pitch:
5mm
-
ESR (Equivalent Series Resistance):
25mOhm
20mOhm
Polarity:
POLARIZED
POLARIZED
Lead Spacing:
0.197 5.00mm
-
Leakage Current:
0.416mA
3μA
Tan Delta:
0.12
.14
Ripple Current @ Low Frequency:
58.5mA @ 120Hz
300mA @ 100Hz
Ripple Current @ High Frequency:
1.17A @ 100kHz
2A @ 100kHz
Diameter:
10mm
10mm
Height Seated (Max):
0.315 8.00mm
0.413 10.50mm
Length:
8mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
PCB, Surface Mount
Material:
-
Polymer
Surface Mount Land Size:
-
0.406Lx0.406W 10.30mmx10.30mm
Published:
-
2007
Termination:
-
SMD/SMT
Packing Method:
-
TR, 15 INCH
Lead Pitch:
-
4.6mm
Lead Diameter:
-
900 μm
Size Code:
-
4141
Voltage:
-
25V
Ripple Current:
-
2A
Life (Hours):
-
4000 hours
Ripple Current (AC):
-
2A
Height:
-
10.2mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Ratings:
-
AEC-Q200
6SEQP330M T

6SEQP330M T

(In Stock: 21)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $1.508416

    $1.51

  • 10

    $1.423034

    $14.23

  • 100

    $1.342485

    $134.25

  • 500

    $1.266495

    $633.25

  • 1000

    $1.194807

    $1,194.81

Minimum: 1 Multiples: 1

Unit Price: $1.508416

Ext Price: $1.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity