6TPE220MAP alternative parts: 4THE220M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP TANT POLY 220UF 6.3V 2917
PANASONIC ELECTRONIC COMPONENTS 4THE220M Surface Mount Tantalum Capacitor, 220 F, 4 V, THE Series, 2917 [7343 Metric], -55 C
Factory Lead Time:
14 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
2917 (7343 Metric)
2917 (7343 Metric)
Terminal Shape:
J BEND
J BEND
Dielectric Material:
TANTALUM (SOLID POLYMER)
TANTALUM (SOLID POLYMER)
Lifetime @ Temp.:
1000 Hrs @ 85°C
1000 Hrs @ 125°C
Operating Temperature:
-55°C~105°C
-55°C~125°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
POSCAP™ TPE
POSCAP™ TH
Published:
2013
-
Size / Dimension:
0.287Lx0.169W 7.30mmx4.30mm
0.287Lx0.169W 7.30mmx4.30mm
Tolerance:
±20%
±20%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
5 (48 Hours)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Molded
Molded
HTS Code:
8532.21.00.50
8532.21.00.50
Capacitance:
220μF
220μF
Voltage - Rated DC:
6.3V
4V
Packing Method:
TR, Embossed , 13 Inch
TR, Embossed Plastic, 7 Inch
Depth:
4.3mm
-
Case Code (Metric):
7343
7343
Case Code (Imperial):
2917
2917
ESR (Equivalent Series Resistance):
25mOhm @ 100kHz
25mOhm @ 100kHz
Polarity:
Polar
POLARIZED
Voltage:
6.3V
-
Leakage Current:
138.6μA
0.088mA
Ripple Current:
2.4A
2400mA
Tan Delta:
0.1
0.1
Dissipation Factor:
10 %
-
Manufacturer Size Code:
D2E
D2E
Features:
General Purpose
General Purpose
Height:
1.8mm
-
Height Seated (Max):
0.079 2.00mm
0.075 1.90mm
Length:
7.3mm
7.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-609 Code:
-
e4
Terminal Finish:
-
Palladium/Gold (Pd/Au)
Rated (DC) Voltage (URdc):
-
4V
Width:
-
4.3mm
6TPE220MAP

6TPE220MAP

(In Stock: 52100)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $1.407159

    $1.41

  • 10

    $1.327508

    $13.28

  • 100

    $1.252367

    $125.24

  • 500

    $1.181478

    $590.74

  • 1000

    $1.114602

    $1,114.60

Minimum: 1 Multiples: 1

Unit Price: $1.407159

Ext Price: $1.41

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity