6TPF330M5EL alternative parts: T528Z337M2R5ATE005, T530X337M010ATE005
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP TANT POLY 330UF 6.3V 2917 | Tantalum Capacitors - Polymer SMD 2.5volts 330uF | CAP TANT POLY 330UF 10V 2917 |
Factory Lead Time: | 12 Weeks | 17 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 2917 (7343 Metric) | 2917 (7343 Metric) | 2917 (7343 Metric) |
Terminal Shape: | WRAPAROUND | - | J BEND |
Dielectric Material: | TANTALUM (SOLID POLYMER) | TANTALUM (SOLID POLYMER) | TANTALUM (SOLID POLYMER) |
Lifetime @ Temp.: | 2000 Hrs @ 105°C | 2000 Hrs @ 105°C | 2000 Hrs @ 105°C |
Operating Temperature: | -55°C~105°C | -55°C~105°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Cut Tape (CT) |
Series: | POSCAP™ TPF | KO-CAP® T528 | KO-CAP® T530 |
Published: | 2013 | 2015 | 2011 |
Size / Dimension: | 0.287Lx0.169W 7.30mmx4.30mm | 0.287Lx0.169W 7.30mmx4.30mm | 0.287Lx0.169W 7.30mmx4.30mm |
Tolerance: | ±20% | ±20% | ±20% |
Part Status: | Obsolete | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Molded | Molded | Molded |
Capacitance: | 330μF | 330μF | 330μF |
Voltage - Rated DC: | 6.3V | 2.5V | 10V |
Packing Method: | TR | TR, Plastic, 7 Inch | TR, 7 INCH |
Depth: | 4.3mm | - | 4.3mm |
ESR (Equivalent Series Resistance): | 5mOhm @ 100kHz | 5mOhm @ 100kHz | 5mOhm @ 100kHz |
Polarity: | Polar | - | Polar |
Voltage: | 6.3V | - | - |
Leakage Current: | 207.9mA | 82.5μA | 330μA |
Ripple Current: | 6200mA | 8.1A | 7.3A |
Tan Delta: | 0.1 | - | 0.08 |
Dissipation Factor: | 10 % | 10 % | 8 % |
Manufacturer Size Code: | D3L | Z | X |
Features: | General Purpose | General Purpose | General Purpose |
Height: | 2.8mm | 1.7mm | 4.3mm |
Height Seated (Max): | 0.118 3.00mm | 0.067 1.70mm | 0.169 4.30mm |
Length: | 7.3mm | 7.3mm | 7.3mm |
REACH SVHC: | Unknown | No SVHC | No SVHC |
Radiation Hardening: | No | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | - |
JESD-609 Code: | - | e3 | e3 |
Terminal Finish: | - | Matte Tin (Sn) | Matte Tin (Sn) |
HTS Code: | - | 8532.21.00.50 | - |
Case Code (Metric): | - | 7343 | 7343 |
Case Code (Imperial): | - | 2917 | 2917 |
Width: | - | 4.3mm | - |
Number of Pins: | - | - | 2 |
Pbfree Code: | - | - | yes |

6TPF330M5EL
(In Stock: 28)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$3.505260
$3.51
10
$3.306849
$33.07
100
$3.119669
$311.97
500
$2.943084
$1,471.54
1000
$2.776494
$2,776.49
Minimum: 1 Multiples: 1
Unit Price: $3.505260
Ext Price: $3.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity