7010.9901.03 alternative parts: 0453.160MR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | FUSE BOARD MNT 125MA 125VAC/VDC | FUSE BOARD MNT 160MA 125VAC/VDC |
Factory Lead Time: | 41 Weeks | 13 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 2-SMD, Square End Block | 2-SMD, Square End Block |
Terminal Shape: | WRAPAROUND | - |
Number of Pins: | 2 | - |
Weight: | 149.997327mg | - |
Operating Temperature: | -55°C~85°C | -55°C~125°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | MKF | NANO²® 453 |
Size / Dimension: | 0.276Lx0.100W x 0.100 H 7.00mmx2.54mmx2.54mm | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Vendor Undefined | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
HTS Code: | 8536.10.00.40 | - |
Voltage - Rated DC: | 125V | 125V |
Packing Method: | BAG | TAPE AND REEL |
Current Rating: | 125mA | 160mA |
Reference Standard: | CSA; UL | - |
Voltage - Rated AC: | 125V | 125V |
Approval Agency: | cURus | CSA, UL |
Max Voltage Rating (AC): | 125V | - |
Max Voltage Rating (DC): | 125V | - |
Response Time: | Fast Blow | Fast Blow |
Fuse Type: | Board Mount (Cartridge Style Excluded) | Board Mount (Cartridge Style Excluded) |
Breaking Capacity @ Rated Voltage: | 300A | 50A |
Melting I2t: | 0.0024 | 0.0048 |
Circuit Protection Type: | ELECTRIC FUSE | ELECTRIC FUSE |
Blow Characteristic: | VERY FAST | VERY FAST |
Pre-arcing Time-Min: | 5ms | - |
Diameter: | 2.5mm | - |
Height: | 2.54mm | 2.6924mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Body Material: | - | Ceramic |
Termination: | - | SMD/SMT |
Resistance: | - | 1.2157Ohm |
Terminal Finish: | - | Silver (Ag) |
Depth: | - | 2.69mm |
Reach Compliance Code: | - | not_compliant |
Body Length or Diameter: | - | 6.1mm |
Physical Dimension: | - | 6.1mm x 2.69mm x 2.69mm |
DC Cold Resistance: | - | 1.2157Ohm |
Fuse Current: | - | 160mA |
Trip Time or Delay: | - | 14400 s |
REACH SVHC: | - | No SVHC |

7010.9901.03
(In Stock: 1182)
Schurter Inc.Qty
Unit Price
Ext Price
1
$1.857368
$1.86
10
$1.752234
$17.52
100
$1.653051
$165.31
500
$1.559482
$779.74
1000
$1.471209
$1,471.21
Minimum: 1 Multiples: 1
Unit Price: $1.857368
Ext Price: $1.86
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity