7101J2AGE2 alternative parts: U11J3V6GE2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH ROCKER SPDT 5A 120V
SWITCH ROCKER SPDT 5A 120V
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Gold
Gold
Mount:
Brackets, Through Hole
Brackets, Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole
Housing Material:
Stainless Steel
Stainless Steel
Actuator Material:
Nylon
Nylon
Contact Materials:
Silver
Silver
ElectricalLife:
100,000 Cycles
100,000 Cycles
Operating Temperature:
-30°C~85°C
-30°C~85°C
Packaging:
Bulk
Bulk
Series:
7000
7000
Published:
2008
2015
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pins
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-30°C
-
Voltage - Rated DC:
28V
28V
Current Rating (Amps):
5A AC/DC
5A AC/DC
Depth:
36.43mm
-
Current Rating:
5A
5A
Termination Style:
PC Pin
PC Pin
Voltage - Rated AC:
120V
120V
Actuator Type:
Paddle
Concave (Standard V)
Circuit:
SPDT
SPDT
Switch Function:
On-On
On-On
Color - Actuator/Cap:
Black
Black
Max Voltage Rating (AC):
250V
250V
Max Current Rating:
5A
-
Throw Configuration:
SPDT
-
Max Voltage Rating (DC):
28V
28V
Actuator Marking:
No Marking
No Marking
Features:
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Length:
12.7mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Orientation:
-
Straight
Radiation Hardening:
-
No
7101J2AGE2

7101J2AGE2

(In Stock: 16)

C&K

Qty

Unit Price

Ext Price

  • 1

    $23.450928

    $23.45

  • 10

    $22.123517

    $221.24

  • 100

    $20.871242

    $2,087.12

  • 500

    $19.689851

    $9,844.93

  • 1000

    $18.575331

    $18,575.33

Minimum: 1 Multiples: 1

Unit Price: $23.450928

Ext Price: $23.45

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity