7101MDA2BE alternative parts: E101MD1ABE, ET01MD1ABE
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SWITCH TOGGLE SPDT 0.4VA 20V | SWITCH TOGGLE SPDT 0.4VA 20V | SWITCH TOGGLE SPDT 0.4VA 20V |
Factory Lead Time: | 14 Weeks | 16 Weeks | 11 Weeks |
Mounting Type: | Panel Mount, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |
Mount: | Brackets, Panel | Brackets, PCB, Through Hole | Brackets, Through Hole |
Contact Plating: | Gold | - | - |
Housing Material: | Stainless Steel | - | - |
Actuator Material: | Brass, Chrome Plated | Brass, Chrome Plated | Brass, Chrome Plated |
ElectricalLife: | 100,000 Cycles | 40,000 Cycles | 60,000 Cycles |
Contact Materials: | Gold | Gold | Gold |
Published: | 2012 | 2006 | 2006 |
Series: | 7000 | E | ET |
Packaging: | Bulk | Tray | Bulk |
Operating Temperature: | -30°C~85°C | -30°C~85°C | -30°C~85°C |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pins | PC Pins | PC Pins |
Max Operating Temperature: | 85°C | - | - |
Min Operating Temperature: | -30°C | - | - |
Power Rating: | 400mW | 400mW | 400mW |
Voltage - Rated DC: | 20V | 20V | 20V |
Current Rating (Amps): | 0.4VA AC/DC | 0.4VA AC/DC | 0.4VA AC/DC |
Orientation: | Right Angle | Right Angle | Right Angle |
Termination Style: | PC Pin | PC Pin | PC Pin |
Voltage - Rated AC: | 20V | 20V | 20V |
Actuator Type: | Standard Round | Standard Round | Standard Round |
Circuit: | SPDT | SPDT | SPDT |
Switch Function: | On-On | On-On | On-On |
Panel Cutout Dimensions: | Circular - 6.35mm Dia | - | - |
Max Voltage Rating (AC): | 20V | 20V | 20V |
Throw Configuration: | SP, SPDT | - | - |
Illumination: | Non-Illuminated | Non-Illuminated | Non-Illuminated |
Max Voltage Rating (DC): | 20V | 20V | 20V |
Illumination Type: | Illuminated, Non-Illuminated | Illuminated, Non-Illuminated | Illuminated, Non-Illuminated |
Bushing Thread: | 1/4-40 | Unthreaded | Unthreaded |
Features: | Epoxy Sealed Terminals | Epoxy Sealed Terminals | Epoxy Sealed Terminals |
Actuator Length: | 6.86mm | 7.62mm | 6.10mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Body Material: | - | Glass, Nylon | - |
Number of Positions: | - | 3 | 2 |
Ingress Protection: | - | IP57 - Dust Protected, Waterproof | IP57 - Dust Protected, Waterproof |
Depth: | - | 27.51mm | - |
Current Rating: | - | 7.5A | - |
Approval Agency: | - | UL | - |
Contact Resistance: | - | 10mOhm | 10mOhm |
Number of Poles: | - | 1 | 1 |
Height: | - | 6.86mm | 5.08mm |
Length: | - | 12.7mm | 8.13mm |
Width: | - | 12.7mm | 8.13mm |
REACH SVHC: | - | No SVHC | No SVHC |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | Lead Free |
Ratings: | - | IP57, Waterproof | IP57, Waterproof |

7101MDA2BE
(In Stock: 9)
C&KQty
Unit Price
Ext Price
1
$18.426615
$18.43
10
$17.383599
$173.84
100
$16.399622
$1,639.96
500
$15.471341
$7,735.67
1000
$14.595605
$14,595.60
Minimum: 1 Multiples: 1
Unit Price: $18.426615
Ext Price: $18.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity