7101P4HZBE alternative parts: 7101SYZBE
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SWITCH TOGGLE SPDT 0.4VA 20V | Toggle Switch |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Mount: | Panel | Panel |
Mounting Type: | Panel Mount | Panel Mount |
Housing Material: | Stainless Steel | Stainless Steel |
Actuator Material: | Brass, Chrome Plated | Brass, Chrome Plated |
Contact Materials: | Gold | Gold |
ElectricalLife: | 100,000 Cycles | 100,000 Cycles |
Operating Temperature: | -30°C~85°C | -30°C~85°C |
Packaging: | Bulk | Bulk |
Series: | 7000 | 7000 |
Published: | 2012 | 2003 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Power Rating: | 400mW | 400mW |
Voltage - Rated DC: | 20V | 20V |
Current Rating (Amps): | 0.4VA AC/DC | 0.4VA AC/DC |
Orientation: | Straight | Straight |
Depth: | 7.98mm | 6.86mm |
Termination Style: | Solder Lug | Solder Lug |
Voltage - Rated AC: | 20V | 20V |
Actuator Type: | Flat Anti-Rotation | Standard Round |
Circuit: | SPDT | SPDT |
Switch Function: | On-On | On-On |
Panel Cutout Dimensions: | Circular - 6.35mm Dia | Circular - 6.35mm Dia |
Max Voltage Rating (AC): | 20V | 20V |
Throw Configuration: | SP, SPDT | SP, SPDT |
Illumination: | Non-Illuminated | Non-Illuminated |
Max Voltage Rating (DC): | 20V | 20V |
Illumination Type: | Illuminated, Non-Illuminated | Illuminated, Non-Illuminated |
Bushing Thread: | 1/4-40 | 1/4-40 |
Features: | Epoxy Sealed Terminals | Epoxy Sealed Terminals |
Length: | 12.7mm | 12.7mm |
Actuator Length: | 6.35mm | 10.67mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Positions: | - | 2 |
Contact Resistance: | - | 10mOhm |
Number of Poles: | - | 1 |
Height: | - | 12.7mm |
Width: | - | 6.86mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

7101P4HZBE
(In Stock: 17)
C&KQty
Unit Price
Ext Price
1
$8.460507
$8.46
10
$7.981610
$79.82
100
$7.529821
$752.98
500
$7.103605
$3,551.80
1000
$6.701514
$6,701.51
Minimum: 1 Multiples: 1
Unit Price: $8.460507
Ext Price: $8.46
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity