7101T1CWZQE22 alternative parts: 7101SYZQE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE SPDT 5A 120V
SWITCH TOGGLE SPDT 5A 120V
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Silver
-
Mount:
Panel
Panel, Through Hole
Mounting Type:
Panel Mount
Panel Mount
Housing Material:
Stainless Steel
Stainless Steel
Actuator Material:
Brass
Brass, Chrome Plated
Contact Materials:
Silver
Silver
ElectricalLife:
100,000 Cycles
100,000 Cycles
Operating Temperature:
-30°C~85°C
-30°C~85°C
Packaging:
Bulk
Bulk
Series:
7000
7000
Published:
2012
2009
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-30°C
-
Voltage - Rated DC:
28V
28V
Current Rating (Amps):
5A AC/DC
5A AC/DC
Orientation:
Straight
Straight
Ingress Protection:
IP67 - Dust Tight, Waterproof
-
Current Rating:
5A
5A
Termination Style:
Solder Lug
Solder Lug
Voltage - Rated AC:
120V
120V
Actuator Type:
Standard Round
Standard Round
Circuit:
SPDT
SPDT
Switch Function:
On-On
On-On
Panel Cutout Dimensions:
Circular - 11.91mm Dia
Circular - 6.35mm Dia
Max Voltage Rating (AC):
250V
250V
Throw Configuration:
SP, SPDT
-
Illumination:
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
28V
28V
Illumination Type:
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
Bushing Thread:
15/32-32
1/4-40
Features:
Black Actuator
Epoxy Sealed Terminals
Actuator Length:
12.37mm
10.67mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
Dust Tight, IP67, Waterproof
-
Body Material:
-
Glass, Nylon, Stainless Steel
Number of Positions:
-
3
Depth:
-
6.86mm
Approval Agency:
-
UL
Contact Resistance:
-
10mOhm
Max Current Rating:
-
5A
Number of Poles:
-
1
Contact Current Rating:
-
5A
Height:
-
7mm
Length:
-
12.7mm
Width:
-
6.86mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
7101T1CWZQE22

7101T1CWZQE22

(In Stock: 19)

C&K

Qty

Unit Price

Ext Price

  • 1

    $37.061071

    $37.06

  • 10

    $34.963275

    $349.63

  • 100

    $32.984221

    $3,298.42

  • 500

    $31.117190

    $15,558.60

  • 1000

    $29.355839

    $29,355.84

Minimum: 1 Multiples: 1

Unit Price: $37.061071

Ext Price: $37.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity