7109P3YV3BE alternative parts: 100SP1T2B4M7RE
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SWITCH TOGGLE SPDT 0.4VA 20V | SWITCH TOGGLE SPDT 0.4VA 20V |
Factory Lead Time: | 14 Weeks | 9 Weeks |
Contact Plating: | Gold | - |
Mount: | Brackets, Panel | Brackets, Through Hole, Vertical |
Mounting Type: | Panel Mount | Through Hole, Right Angle, Vertical |
Housing Material: | Stainless Steel | Stainless Steel |
Actuator Material: | Brass, Chrome Plated | Brass, Chrome Plated |
Contact Materials: | Gold | Gold |
ElectricalLife: | 40,000 Cycles | 40,000 Cycles |
Operating Temperature: | -30°C~85°C | -30°C~85°C |
Packaging: | Bulk | Bulk |
Series: | 7000 | 100 |
Published: | 2012 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | PC Pin |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -30°C | - |
Power Rating: | 400mW | - |
Voltage - Rated DC: | 20V | 20V |
Current Rating (Amps): | 0.4VA AC/DC | 0.4VA AC/DC |
Depth: | 8.13mm | - |
Termination Style: | PC Pin | PC Pin |
Voltage - Rated AC: | 20V | 20V |
Actuator Type: | Flat Anti-Rotation | Standard Round |
Circuit: | SPDT | SPDT |
Switch Function: | On-Mom | On-On |
Panel Cutout Dimensions: | Circular - 6.35mm Dia | - |
Max Voltage Rating (AC): | 20V | 20V |
Throw Configuration: | SP, SPDT | - |
Illumination: | Non-Illuminated | Non-Illuminated |
Max Voltage Rating (DC): | 20V | 20V |
Illumination Type: | Illuminated, Non-Illuminated | Illuminated, Non-Illuminated |
Bushing Thread: | 1/4-40 | Unthreaded |
Features: | Epoxy Sealed Terminals | Epoxy Sealed Terminals |
Length: | 16.26mm | - |
Actuator Length: | 11.43mm | 6.46mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Material: | - | COPPER ALLOY |
JESD-609 Code: | - | e4 |
ECCN Code: | - | EAR99 |
Orientation: | - | Vertical |
Current Rating: | - | 400mA |
Body Length or Diameter: | - | 12.8016mm |
Body Breadth: | - | 6.858 mm |
Contact Resistance: | - | 100mOhm |
Switch Type: | - | TOGGLE SWITCH |
Contact Current Rating: | - | 5A |
PCB Hole Count: | - | 5 |
Bushing Length: | - | 0.28 inch |
Contact (AC) Max Power Rating R Load: | - | 0.4VA@20VAC |
Bushing Type: | - | 1/4-40 |
Body Height: | - | 20.32mm |
Lead Free: | - | Lead Free |

7109P3YV3BE
(In Stock: 26)
C&KQty
Unit Price
Ext Price
1
$25.495351
$25.50
10
$24.052218
$240.52
100
$22.690772
$2,269.08
500
$21.406388
$10,703.19
1000
$20.194706
$20,194.71
Minimum: 1 Multiples: 1
Unit Price: $25.495351
Ext Price: $25.50
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity