7109P3YV3BE alternative parts: TL36P005000, TL36W005000

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle switch on-on 1 P
Switch Toggle ON ON SPDT Short Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket
Factory Lead Time:
14 Weeks
5 Weeks
5 Weeks
Contact Plating:
Gold
Gold
Gold
Mount:
Brackets, Panel
PC Mount, PCB, Through Hole
Brackets, Through Hole
Mounting Type:
Panel Mount
Through Hole
Through Hole, Right Angle
Housing Material:
Stainless Steel
-
-
Actuator Material:
Brass, Chrome Plated
Brass, Nickel Plated
Brass, Nickel Plated
Contact Materials:
Gold
Brass, Gold
Brass, Gold
ElectricalLife:
40,000 Cycles
60,000 Cycles
60,000 Cycles
Operating Temperature:
-30°C~85°C
-30°C~85°C
-30°C~85°C
Packaging:
Bulk
Bulk
Bulk
Series:
7000
TL
TL
Published:
2012
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pin
PC Pin
Max Operating Temperature:
85°C
-
-
Min Operating Temperature:
-30°C
-
-
Power Rating:
400mW
-
-
Voltage - Rated DC:
20V
20V
20V
Current Rating (Amps):
0.4VA AC/DC
0.4VA AC/DC
0.4VA AC/DC
Depth:
8.13mm
5mm
-
Termination Style:
PC Pin
PC Pin
PC Pin
Voltage - Rated AC:
20V
20V
20V
Actuator Type:
Flat Anti-Rotation
Standard Round
Standard Round
Circuit:
SPDT
SPDT
SPDT
Switch Function:
On-Mom
On-On
On-On
Panel Cutout Dimensions:
Circular - 6.35mm Dia
-
-
Max Voltage Rating (AC):
20V
20V
20V
Throw Configuration:
SP, SPDT
-
-
Illumination:
Non-Illuminated
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
20V
20V
20V
Illumination Type:
Illuminated, Non-Illuminated
-
-
Bushing Thread:
1/4-40
Unthreaded
Unthreaded
Features:
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Length:
16.26mm
8.1mm
8.1mm
Actuator Length:
11.43mm
5.30mm
5.30mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
1
1
Orientation:
-
Straight
Right Angle
Contact Resistance:
-
20mOhm
20mOhm
Insulation Resistance:
-
1GOhm
1GOhm
Switching Voltage:
-
20V
20V
Switching Current:
-
20mA
20mA
Test Voltage:
-
1kV
-
Switching Capacity:
-
400 mW
400 mW
JESD-609 Code:
-
-
e4
Pbfree Code:
-
-
yes
ECCN Code:
-
-
EAR99
HTS Code:
-
-
8536.50.90.65
Contact Current(DC)-Max:
-
-
0.02A
Sealing:
-
-
EPOXY TERMINAL SEALED
Switch Type:
-
-
TOGGLE SWITCH
Contact Current(AC)-Max:
-
-
0.02A
Contact (AC) Max Rating R Load:
-
-
.02A@20VAC
Contact (DC) Max Rating R Load:
-
-
.02A@20VDC
Body Height:
-
-
5.55mm
7109P3YV3BE

7109P3YV3BE

(In Stock: 26)

C&K

Qty

Unit Price

Ext Price

  • 1

    $25.495351

    $25.50

  • 10

    $24.052218

    $240.52

  • 100

    $22.690772

    $2,269.08

  • 500

    $21.406388

    $10,703.19

  • 1000

    $20.194706

    $20,194.71

Minimum: 1 Multiples: 1

Unit Price: $25.495351

Ext Price: $25.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity