7109P3YV3BE alternative parts: TL36W005000
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SWITCH TOGGLE SPDT 0.4VA 20V | Switch Toggle ON ON SPDT Short Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket |
Factory Lead Time: | 14 Weeks | 5 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Brackets, Panel | Brackets, Through Hole |
Mounting Type: | Panel Mount | Through Hole, Right Angle |
Housing Material: | Stainless Steel | - |
Actuator Material: | Brass, Chrome Plated | Brass, Nickel Plated |
Contact Materials: | Gold | Brass, Gold |
ElectricalLife: | 40,000 Cycles | 60,000 Cycles |
Operating Temperature: | -30°C~85°C | -30°C~85°C |
Packaging: | Bulk | Bulk |
Series: | 7000 | TL |
Published: | 2012 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | PC Pin |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -30°C | - |
Power Rating: | 400mW | - |
Voltage - Rated DC: | 20V | 20V |
Current Rating (Amps): | 0.4VA AC/DC | 0.4VA AC/DC |
Depth: | 8.13mm | - |
Termination Style: | PC Pin | PC Pin |
Voltage - Rated AC: | 20V | 20V |
Actuator Type: | Flat Anti-Rotation | Standard Round |
Circuit: | SPDT | SPDT |
Switch Function: | On-Mom | On-On |
Panel Cutout Dimensions: | Circular - 6.35mm Dia | - |
Max Voltage Rating (AC): | 20V | 20V |
Throw Configuration: | SP, SPDT | - |
Illumination: | Non-Illuminated | Non-Illuminated |
Max Voltage Rating (DC): | 20V | 20V |
Illumination Type: | Illuminated, Non-Illuminated | - |
Bushing Thread: | 1/4-40 | Unthreaded |
Features: | Epoxy Sealed Terminals | Epoxy Sealed Terminals |
Length: | 16.26mm | 8.1mm |
Actuator Length: | 11.43mm | 5.30mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 1 |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.50.90.65 |
Orientation: | - | Right Angle |
Contact Resistance: | - | 20mOhm |
Insulation Resistance: | - | 1GOhm |
Contact Current(DC)-Max: | - | 0.02A |
Sealing: | - | EPOXY TERMINAL SEALED |
Switch Type: | - | TOGGLE SWITCH |
Contact Current(AC)-Max: | - | 0.02A |
Contact (AC) Max Rating R Load: | - | .02A@20VAC |
Switching Voltage: | - | 20V |
Contact (DC) Max Rating R Load: | - | .02A@20VDC |
Switching Current: | - | 20mA |
Switching Capacity: | - | 400 mW |
Body Height: | - | 5.55mm |

7109P3YV3BE
(In Stock: 26)
C&KQty
Unit Price
Ext Price
1
$25.495351
$25.50
10
$24.052218
$240.52
100
$22.690772
$2,269.08
500
$21.406388
$10,703.19
1000
$20.194706
$20,194.71
Minimum: 1 Multiples: 1
Unit Price: $25.495351
Ext Price: $25.50
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity