7201J62ZQE22 alternative parts: M2022TJW01-FA-2A-C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switch Rocker ON None ON DPDT Solder Lug Lever 5A 250VAC 28VDC
SWITCH ROCKER DPDT 6A 125V
Factory Lead Time:
14 Weeks
9 Weeks
Contact Plating:
Silver, Tin
-
Mount:
Panel, Snap in
Panel, Snap in
Mounting Type:
Panel Mount, Snap-In
Panel Mount, Snap-In
Housing Material:
Stainless Steel
STAINLESS STEEL
Actuator Material:
Nylon
Polyamide
Contact Materials:
Silver
Silver
ElectricalLife:
100,000 Cycles
25,000 Cycles
Operating Temperature:
-30°C~85°C
-30°C~85°C
Packaging:
Bulk
Tray
Series:
7000
M
Published:
2016
2008
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Voltage - Rated DC:
28V
30V
Current Rating (Amps):
5A AC/DC
6A AC 4A DC
Orientation:
Straight
Vertical
Depth:
15.62mm
15.6mm
Current Rating:
5A
4A
Termination Style:
Solder Lug
Solder Lug
Voltage - Rated AC:
120V
125V
Actuator Type:
Paddle - Illuminated
Concave (Standard V) - Illuminated
Circuit:
DPDT
DPDT
Switch Function:
On-On
On-On
Panel Cutout Dimensions:
Rectangular - 15.24mm x 12.70mm
Rectangular - 15.90mm x 13.10mm
Color - Actuator/Cap:
Black
Black
Max Voltage Rating (AC):
250V
250V
Max Current Rating:
5A
6A
Max Voltage Rating (DC):
28V
30V
Illumination Type:
LED
Illuminated, LED
Actuator Marking:
No Marking
No Marking
Features:
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Length:
27.94mm
30.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Terminal Material:
-
COPPER ALLOY
Insulation Materials:
-
DIALLYL PHTHALATE
JESD-609 Code:
-
e4
ECCN Code:
-
EAR99
Insulation Resistance:
-
1000000000Ohm
Illumination Voltage (Nominal):
-
2.8VDC
Illumination Type, Color:
-
LED, Red
Dielectric Withstanding Voltage:
-
1500VAC V
Mechanical Life:
-
50,000 Cycles
Switch Type:
-
ROCKER SWITCH
Contact Current Rating:
-
6A
Illumination Color:
-
Red
Contact Current(AC)-Max:
-
3A
Contact (AC) Max Rating R Load:
-
3A@250VAC
Solderability:
-
WAVE
Actuator Angle:
-
25 deg
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
7201J62ZQE22

7201J62ZQE22

(In Stock: 17)

C&K

Qty

Unit Price

Ext Price

  • 1

    $32.034997

    $32.03

  • 10

    $30.221695

    $302.22

  • 100

    $28.511033

    $2,851.10

  • 500

    $26.897201

    $13,448.60

  • 1000

    $25.374718

    $25,374.72

Minimum: 1 Multiples: 1

Unit Price: $32.034997

Ext Price: $32.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity