7205P3Y9V3BES2 alternative parts: 200AWMDP1T1A1M2RE, 5246CDB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE DPDT 0.4VA 20V
SWITCH TOGGLE DPDT 0.4VA 20V
APEM 5246CDBToggle Switch
Factory Lead Time:
14 Weeks
9 Weeks
9 Weeks
Contact Plating:
Gold
Gold
Gold
Mount:
Brackets, Through Hole
Through Hole
PCB, Panel
Mounting Type:
Through Hole
Through Hole
Panel Mount
Housing Material:
Stainless Steel
-
Stainless Steel
Actuator Material:
Brass
Brass, Chrome Plated
Brass, Nickel Plated
Contact Materials:
Gold
-
Brass
ElectricalLife:
40,000 Cycles
50,000 Cycles
50,000 Cycles
Operating Temperature:
-30°C~85°C
-30°C~85°C
-40°C~85°C
Packaging:
Bulk
Bulk
Bulk
Series:
7000
200A
5000
Published:
2012
2006
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pin
PC Pin
Max Operating Temperature:
85°C
-
-
Min Operating Temperature:
-30°C
-
-
Power Rating:
400mW
-
-
Voltage - Rated DC:
20V
20V
20V
Current Rating (Amps):
0.4VA AC/DC
0.4VA AC/DC
0.4VA AC/DC
Orientation:
Straight
Vertical
Straight
Termination Style:
PC Pin
PC Pin
PC Pin
Voltage - Rated AC:
20V
20V
20V
Actuator Type:
Flat Anti-Rotation
Standard Round
Standard Round
Circuit:
DPDT
DPDT
DPDT
Switch Function:
Mom-Off-Mom
On-On
On-On
Max Voltage Rating (AC):
20V
-
20V
Throw Configuration:
DP, DPDT
-
-
Illumination:
Non-Illuminated
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
20V
-
20V
Illumination Type:
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
-
Bushing Thread:
Unthreaded
Unthreaded
1/4-40
Features:
Satin Chrome Actuator
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Actuator Length:
11.43mm
10.16mm
10.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Center Contact Material:
-
COPPER ALLOY
-
Terminal Material:
-
COPPER ALLOY
-
End Contact Material:
-
COPPER ALLOY
-
Insulation Materials:
-
GLASS FILLED NYLON
-
ECCN Code:
-
EAR99
EAR99
Ingress Protection:
-
IP67 - Dust Tight, Waterproof
-
Current Rating:
-
400mA
3A
Body Length or Diameter:
-
9.144mm
-
Body Breadth:
-
8.128 mm
-
Contact Resistance:
-
0.02mOhm
10mOhm
Insulation Resistance:
-
1000000000Ohm
-
Dielectric Withstanding Voltage:
-
1000VRMS V
-
Switch Type:
-
TOGGLE SWITCH
TOGGLE SWITCH
PCB Hole Count:
-
6
-
Bushing Length:
-
0.177 inch
-
Contact (DC) Max Power Rating R Load:
-
0.4VA@20VDC
-
Body Height:
-
8.89mm
13.3mm
Length - Termination:
-
0.13 inch
-
Lead Free:
-
Lead Free
-
Ratings:
-
Dust Tight, IP67, Waterproof
-
JESD-609 Code:
-
-
e4
Pbfree Code:
-
-
yes
HTS Code:
-
-
8536.50.90.65
Panel Cutout Dimensions:
-
-
Circular - 6.50mm Dia
Sealing:
-
-
EPOXY TERMINAL SEALED
Number of Poles:
-
-
2
Mechanical Life:
-
-
100000 cycles
Contact Current Rating:
-
-
400mA
Width:
-
-
12mm
REACH SVHC:
-
-
No SVHC
7205P3Y9V3BES2

7205P3Y9V3BES2

(In Stock: 15)

C&K

Qty

Unit Price

Ext Price

  • 1

    $44.099100

    $44.10

  • 10

    $41.602925

    $416.03

  • 100

    $39.248042

    $3,924.80

  • 500

    $37.026455

    $18,513.23

  • 1000

    $34.930618

    $34,930.62

Minimum: 1 Multiples: 1

Unit Price: $44.099100

Ext Price: $44.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity