7211SYV3QE alternative parts: M2022LL2W13, M2022SS2W13
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SWITCH TOGGLE SP3T 5A 120V | Switch Toggle ON None ON DPDT Locking Lever PC Pins 6A 250VAC 30VDC PC Mount with Bracket | SWITCH TOGGLE DPDT 6A 125V |
Factory Lead Time: | 14 Weeks | 9 Weeks | 9 Weeks |
Contact Plating: | Silver | Silver | - |
Mount: | Brackets, Panel | Through Hole | Through Hole |
Mounting Type: | Panel Mount | Through Hole | Through Hole |
Housing Material: | Stainless Steel | STAINLESS STEEL | STAINLESS STEEL |
Actuator Material: | Brass, Chrome Plated | Brass, Chrome Plated | Brass, Chrome Plated |
Contact Materials: | Silver | - | Silver |
ElectricalLife: | 40,000 Cycles | 25,000 Cycles | 25,000 Cycles |
Operating Temperature: | -30°C~85°C | -30°C~85°C | -30°C~85°C |
Packaging: | Bulk | Bulk | Tray |
Series: | 7000 | M | M |
Published: | 2012 | - | 2015 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | PC Pin | PC Pin |
Max Operating Temperature: | 85°C | - | - |
Min Operating Temperature: | -30°C | - | - |
Voltage - Rated DC: | 28V | 30V | 30V |
Current Rating (Amps): | 5A AC/DC | 6A AC 4A DC | 6A AC 4A DC |
Depth: | 11.43mm | - | 12.7mm |
Current Rating: | 5A | 4A | 4A |
Termination Style: | PC Pin | PC Pin | PC Pin |
Voltage - Rated AC: | 120V | 125V | 125V |
Actuator Type: | Standard Round | Locking Lever | Standard Round |
Circuit: | SP3T | DPDT | DPDT |
Switch Function: | On-On-On | On-On | On-On |
Panel Cutout Dimensions: | Circular - 6.35mm Dia | - | - |
Max Voltage Rating (AC): | 250V | - | 250V |
Max Current Rating: | 5A | - | 6A |
Throw Configuration: | DP, DPDT, SP3T | - | - |
Illumination: | Non-Illuminated | Non-Illuminated | Non-Illuminated |
Max Voltage Rating (DC): | 28V | - | 30V |
Illumination Type: | Illuminated, Non-Illuminated | - | Illuminated, Non-Illuminated |
Bushing Thread: | 1/4-40 | Unthreaded | Unthreaded |
Features: | Jumper needed to achieve triple throw | Epoxy Sealed Terminals | Epoxy Sealed Terminals |
Length: | 16.26mm | - | 16.3mm |
Actuator Length: | 10.67mm | 16.50mm | 10.50mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Terminal Material: | - | COPPER ALLOY | COPPER ALLOY |
Insulation Materials: | - | DIALLYL PHTHALATE | DIALLYL PHTHALATE |
JESD-609 Code: | - | e4 | e4 |
Pbfree Code: | - | yes | yes |
ECCN Code: | - | EAR99 | EAR99 |
HTS Code: | - | 8536.50.90.65 | 8536.50.90.65 |
Insulation Resistance: | - | 1000000000Ohm | 1000000000Ohm |
Dielectric Withstanding Voltage: | - | 1500VAC V | 1500VAC V |
Switch Type: | - | TOGGLE SWITCH | TOGGLE SWITCH |
Contact Current Rating: | - | 6A | 6A |
Contact Current(AC)-Max: | - | 3A | 3A |
Contact (AC) Max Rating R Load: | - | 3A@250VAC | 3A@250VAC |
Contact Voltage(AC)-Max: | - | 250V | - |
PCB Hole Count: | - | 10 | 10 |
Solderability: | - | WAVE | WAVE |
Bushing Length: | - | 0.259 inch | - |
Length - Termination: | - | 0.25 inch | - |
REACH SVHC: | - | - | No SVHC |
Lead Free: | - | - | Contains Lead |

7211SYV3QE
(In Stock: 40)
C&KQty
Unit Price
Ext Price
1
$28.192463
$28.19
10
$26.596663
$265.97
100
$25.091192
$2,509.12
500
$23.670936
$11,835.47
1000
$22.331071
$22,331.07
Minimum: 1 Multiples: 1
Unit Price: $28.192463
Ext Price: $28.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity