7215P3YZGE alternative parts: M2022SS1W01, 5649AB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE SP3T 5A 120V
SWITCH TOGGLE DPDT 6A 125V
SWITCH TOGGLE DPDT 6A 125V
Factory Lead Time:
14 Weeks
9 Weeks
5 Weeks
Contact Plating:
Gold
-
-
Mount:
Panel
Bushing, Panel
Panel
Mounting Type:
Panel Mount
Panel Mount
Panel Mount
Housing Material:
Stainless Steel
STAINLESS STEEL
Stainless Steel
Actuator Material:
Brass, Chrome Plated
Brass, Chrome Plated
Brass, Nickel Plated
Contact Materials:
Silver
Silver
Silver
ElectricalLife:
40,000 Cycles
25,000 Cycles
50,000 Cycles
Operating Temperature:
-30°C~85°C
-30°C~85°C
-40°C~85°C
Packaging:
Bulk
Bulk
Tray
Series:
7000
M
5000
Published:
2012
2005
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
Max Operating Temperature:
85°C
-
-
Min Operating Temperature:
-30°C
-
-
Voltage - Rated DC:
28V
30V
30V
Current Rating (Amps):
5A AC/DC
6A AC 4A DC
6A AC 4A DC
Depth:
11.43mm
12.7mm
-
Current Rating:
5A
4A
3A
Termination Style:
Solder Lug
Solder Lug
Solder Lug
Voltage - Rated AC:
120V
125V
125V
Actuator Type:
Flat Anti-Rotation
Standard Round
Standard Round
Circuit:
SP3T
DPDT
DPDT
Switch Function:
Mom-On-Mom
On-On
On-Off-On
Panel Cutout Dimensions:
Circular - 6.35mm Dia
Circular - 6.50mm Dia
Circular - 6.50mm Dia
Max Voltage Rating (AC):
250V
250V
250V
Max Current Rating:
5A
6A
-
Throw Configuration:
DP, DPDT, SP3T
-
-
Illumination:
Non-Illuminated
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
28V
30V
30V
Illumination Type:
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
Bushing Thread:
1/4-40
1/4-40
1/4-40
Features:
Jumper needed to achieve triple throw
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Length:
12.7mm
13mm
-
Actuator Length:
11.43mm
10.50mm
10.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
2
-
Terminal Material:
-
COPPER ALLOY
-
Insulation Materials:
-
DIALLYL PHTHALATE
-
JESD-609 Code:
-
e4
e4
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
EAR99
Number of Positions:
-
2
-
HTS Code:
-
8536.50.90.65
8536.50.90.65
Orientation:
-
Vertical
Straight
Insulation Resistance:
-
1GOhm
-
Dielectric Withstanding Voltage:
-
1500VAC V
-
Switch Type:
-
TOGGLE SWITCH
TOGGLE SWITCH
Contact Current Rating:
-
6A
6A
Contact Current(AC)-Max:
-
3A
6A
Solderability:
-
WAVE
-
Width:
-
12.7mm
-
REACH SVHC:
-
No SVHC
No SVHC
Flammability Rating:
-
UL94 V-0
-
Lead Free:
-
Lead Free
-
Body Length or Diameter:
-
-
13.2mm
Body Breadth:
-
-
12 mm
Contact Resistance:
-
-
10mOhm
Contact Current(DC)-Max:
-
-
4A
Sealing:
-
-
EPOXY TERMINAL SEALED
Mechanical Life:
-
-
100000 cycles
Contact (AC) Max Rating R Load:
-
-
6A@125VAC
Contact (DC) Max Rating R Load:
-
-
4A@30VDC
Body Height:
-
-
12mm
7215P3YZGE

7215P3YZGE

(In Stock: 20)

C&K

Qty

Unit Price

Ext Price

  • 1

    $39.592459

    $39.59

  • 10

    $37.351376

    $373.51

  • 100

    $35.237148

    $3,523.71

  • 500

    $33.242592

    $16,621.30

  • 1000

    $31.360936

    $31,360.94

Minimum: 1 Multiples: 1

Unit Price: $39.592459

Ext Price: $39.59

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity