73L3R39J alternative parts: MCR10ERTJ9R1, MCR10ERTJ3R3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 0.39 OHM 5% 1/8W 0805
RES SMD 9.1 OHM 5% 1/8W 0805
RES SMD 3.3 OHM 5% 1/8W 0805
Factory Lead Time:
28 Weeks
-
-
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~125°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
73Lx
MCR
MCR
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±5%
±5%
Part Status:
Active
Discontinued
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±200ppm/°C
±400ppm/°C
±400ppm/°C
Resistance:
390mOhm
9.1Ohm
3.3Ohm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Features:
Current Sense
-
-
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Published:
-
2012
2012
JESD-609 Code:
-
e3
e3
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Power Rating:
-
100mW
100mW
Voltage - Rated DC:
-
150V
150V
Packing Method:
-
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
-
125mW
125mW
Construction:
-
Chip
Chip
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Reference Standard:
-
TS 16949
TS 16949
Case Code (Metric):
-
2012
2012
Case Code (Imperial):
-
0805
0805
Height:
-
609.6μm
609.6μm
ECCN Code:
-
-
EAR99
73L3R39J

73L3R39J

(In Stock: 37)

CTS Resistor Products

Qty

Unit Price

Ext Price

  • 1

    $0.015699

    $0.02

  • 500

    $0.011543

    $5.77

  • 1000

    $0.009619

    $9.62

  • 2000

    $0.008825

    $17.65

  • 5000

    $0.008248

    $41.24

  • 10000

    $0.007672

    $76.72

  • 15000

    $0.007420

    $111.30

  • 50000

    $0.007296

    $364.80

Minimum: 1 Multiples: 1

Unit Price: $0.015699

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity