7411SD9AV2QE alternative parts: 5266AB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE DP3T 5A 120V
SWITCH TOGGLE 4PDT 6A 125V
Factory Lead Time:
14 Weeks
5 Weeks
Contact Plating:
Silver
-
Mount:
Brackets, Through Hole, Vertical
Panel
Mounting Type:
Through Hole, Right Angle, Vertical
Panel Mount
Actuator Material:
Brass, Chrome Plated
Brass, Nickel Plated
Contact Materials:
Silver
Silver
ElectricalLife:
40,000 Cycles
30,000 Cycles
Operating Temperature:
-30°C~85°C
-40°C~85°C
Packaging:
Bulk
Tray
Series:
7000
5000
Published:
2012
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pin
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-30°C
-
Voltage - Rated DC:
28V
30V
Current Rating (Amps):
5A AC/DC
6A AC 4A DC
Current Rating:
5A
4A
Termination Style:
PC Pin
PC Pin
Voltage - Rated AC:
120V
125V
Actuator Type:
Standard Round
Standard Round
Circuit:
DP3T
4PDT
Switch Function:
On-On-On
On-On
Throw Configuration:
4P, 4PDT, DP3T
-
Illumination:
Non-Illuminated
Non-Illuminated
Illumination Type:
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
Bushing Thread:
Unthreaded
1/4-40
Features:
Jumper needed to achieve triple throw
Epoxy Sealed Terminals
Actuator Length:
12.45mm
10.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Stainless Steel
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
HTS Code:
-
8536.50.90.65
Orientation:
-
Straight
Body Length or Diameter:
-
21.2mm
Body Breadth:
-
13.2 mm
Panel Cutout Dimensions:
-
Circular - 6.50mm Dia
Contact Resistance:
-
10mOhm
Contact Current(DC)-Max:
-
4A
Sealing:
-
EPOXY TERMINAL SEALED
Max Voltage Rating (AC):
-
250V
Max Voltage Rating (DC):
-
30V
Mechanical Life:
-
100000 cycles
Switch Type:
-
TOGGLE SWITCH
Contact Current(AC)-Max:
-
6A
Contact (AC) Max Rating R Load:
-
6A@125VAC
Contact (DC) Max Rating R Load:
-
4A@30VDC
Body Height:
-
14.4mm
7411SD9AV2QE

7411SD9AV2QE

(In Stock: 11)

C&K

Qty

Unit Price

Ext Price

  • 1

    $60.320800

    $60.32

  • 10

    $56.906415

    $569.06

  • 100

    $53.685297

    $5,368.53

  • 500

    $50.646507

    $25,323.25

  • 1000

    $47.779723

    $47,779.72

Minimum: 1 Multiples: 1

Unit Price: $60.320800

Ext Price: $60.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity