7411SD9AV2QE alternative parts: 5266AB, M2042SA2W23
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SWITCH TOGGLE DP3T 5A 120V | SWITCH TOGGLE 4PDT 6A 125V | SWITCH TOGGLE 4PDT 6A 125V |
Factory Lead Time: | 14 Weeks | 5 Weeks | 9 Weeks |
Contact Plating: | Silver | - | - |
Mount: | Brackets, Through Hole, Vertical | Panel | Through Hole |
Mounting Type: | Through Hole, Right Angle, Vertical | Panel Mount | Through Hole |
Actuator Material: | Brass, Chrome Plated | Brass, Nickel Plated | Brass, Chrome Plated |
Contact Materials: | Silver | Silver | - |
ElectricalLife: | 40,000 Cycles | 30,000 Cycles | 25,000 Cycles |
Operating Temperature: | -30°C~85°C | -40°C~85°C | -30°C~85°C |
Packaging: | Bulk | Tray | Tray |
Series: | 7000 | 5000 | M |
Published: | 2012 | - | 2012 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | PC Pin | PC Pin |
Max Operating Temperature: | 85°C | - | - |
Min Operating Temperature: | -30°C | - | - |
Voltage - Rated DC: | 28V | 30V | 30V |
Current Rating (Amps): | 5A AC/DC | 6A AC 4A DC | 6A AC 4A DC |
Current Rating: | 5A | 4A | 4A |
Termination Style: | PC Pin | PC Pin | PC Pin |
Voltage - Rated AC: | 120V | 125V | 125V |
Actuator Type: | Standard Round | Standard Round | Standard Round |
Circuit: | DP3T | 4PDT | 4PDT |
Switch Function: | On-On-On | On-On | On-On |
Throw Configuration: | 4P, 4PDT, DP3T | - | - |
Illumination: | Non-Illuminated | Non-Illuminated | Non-Illuminated |
Illumination Type: | Illuminated, Non-Illuminated | Illuminated, Non-Illuminated | Illuminated, Non-Illuminated |
Bushing Thread: | Unthreaded | 1/4-40 | Unthreaded |
Features: | Jumper needed to achieve triple throw | Epoxy Sealed Terminals | Epoxy Sealed Terminals |
Actuator Length: | 12.45mm | 10.50mm | 12.27mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Stainless Steel | - |
JESD-609 Code: | - | e4 | e4 |
Pbfree Code: | - | yes | yes |
ECCN Code: | - | EAR99 | - |
HTS Code: | - | 8536.50.90.65 | - |
Orientation: | - | Straight | - |
Body Length or Diameter: | - | 21.2mm | - |
Body Breadth: | - | 13.2 mm | - |
Panel Cutout Dimensions: | - | Circular - 6.50mm Dia | - |
Contact Resistance: | - | 10mOhm | - |
Contact Current(DC)-Max: | - | 4A | - |
Sealing: | - | EPOXY TERMINAL SEALED | - |
Max Voltage Rating (AC): | - | 250V | - |
Max Voltage Rating (DC): | - | 30V | - |
Mechanical Life: | - | 100000 cycles | - |
Switch Type: | - | TOGGLE SWITCH | TOGGLE SWITCH |
Contact Current(AC)-Max: | - | 6A | 6A |
Contact (AC) Max Rating R Load: | - | 6A@125VAC | 6A@125VAC |
Contact (DC) Max Rating R Load: | - | 4A@30VDC | - |
Body Height: | - | 14.4mm | - |
Terminal Finish: | - | - | Silver (Ag) |
Contact Current Rating: | - | - | 6A |
REACH SVHC: | - | - | No SVHC |
Lead Free: | - | - | Lead Free |

7411SD9AV2QE
(In Stock: 11)
C&KQty
Unit Price
Ext Price
1
$60.320800
$60.32
10
$56.906415
$569.06
100
$53.685297
$5,368.53
500
$50.646507
$25,323.25
1000
$47.779723
$47,779.72
Minimum: 1 Multiples: 1
Unit Price: $60.320800
Ext Price: $60.32
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity