7488910520 alternative parts: 7488920245

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RF ANT 5.3GHZ CHIP SOLDER SMD
RF ANT 2.4GHZ CHIP SOLDER SMD
Factory Lead Time:
11 Weeks
11 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
WE-MCA
WE-MCA
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Frequency:
5.3GHz
2.5GHz
Power - Max:
3W
3W
Gain:
3.6dBi
1.3dBi
Frequency Range:
5.15GHz~5.35GHz
2.4GHz~2.5GHz
Antenna Type:
Chip
Chip
VSWR:
2
2
Number of Bands:
1
1
Frequency Group:
SHF f > 4GHz
UHF 2GHz~3GHz
Frequency (Center/Band):
5.3GHz
2.4GHz
Height:
1.016mm
1.0922mm
Height (Max):
0.047 1.20mm
0.043 1.10mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Package / Case:
-
SMD/SMT
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Applications:
-
Bluetooth, GSM, WLAN
Impedance:
-
50Ohm
RF Family/Standard:
-
Bluetooth, Cellular, WiFi
Length:
-
7.6mm
Width:
-
3.5mm
REACH SVHC:
-
Unknown
7488910520

7488910520

(In Stock: 30)

Würth Elektronik

Qty

Unit Price

Ext Price

  • 1

    $1.878590

    $1.88

  • 10

    $1.772254

    $17.72

  • 100

    $1.671938

    $167.19

  • 500

    $1.577300

    $788.65

  • 1000

    $1.488019

    $1,488.02

Minimum: 1 Multiples: 1

Unit Price: $1.878590

Ext Price: $1.88

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity