74AC174SJ alternative parts: 74ACT174SJX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FF D-TYPE SNGL 6BIT 16SOP
IC FF D-TYPE SNGL 6BIT 16SOP
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.209, 5.30mm Width)
16-SOIC (0.209, 5.30mm Width)
Number of Pins:
16
16
Supplier Device Package:
16-SOP
16-SOP
Clock-Edge Trigger Type:
Positive Edge
Positive Edge
Number of Elements:
1
1
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
74AC
74ACT
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Type:
D-Type
D-Type
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Voltage - Supply:
2V~6V
4.5V~5.5V
Frequency:
125MHz
200MHz
Base Part Number:
74AC174
74ACT174
Function:
Master Reset
Master Reset
Output Type:
Non-Inverted
Non-Inverted
Polarity:
Non-Inverting
Non-Inverting
Number of Circuits:
7
7
Max Supply Voltage:
6V
5.5V
Min Supply Voltage:
2V
4.5V
Number of Bits:
6
6
Clock Frequency:
125MHz
200MHz
Propagation Delay:
11.5 ns
10.5 ns
Turn On Delay Time:
6 ns
7 ns
Logic Function:
D-Type, Flip-Flop
D-Type, Flip-Flop
Current - Quiescent (Iq):
40μA
40μA
Number of Bits per Element:
6
6
Max Propagation Delay @ V, Max CL:
8.5ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type:
Positive Edge
Positive Edge
High Level Output Current:
-24mA
-24mA
Input Capacitance:
4.5pF
4.5pF
Low Level Output Current:
24mA
24mA
Number of Input Lines:
3
3
Number of Output Lines:
6
6
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Operating Supply Voltage:
-
5V
74AC174SJ

74AC174SJ

(In Stock: 4329)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.466148

    $0.47

  • 10

    $0.439762

    $4.40

  • 100

    $0.414870

    $41.49

  • 500

    $0.391387

    $195.69

  • 1000

    $0.369233

    $369.23

Minimum: 1 Multiples: 1

Unit Price: $0.466148

Ext Price: $0.47

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity