74AC174SJ alternative parts: SN74AHC174DR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC FF D-TYPE SNGL 6BIT 16SOP | IC FF D-TYPE SNGL 6BIT 16SOIC |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.209, 5.30mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Supplier Device Package: | 16-SOP | - |
Clock-Edge Trigger Type: | Positive Edge | Positive Edge |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | 74AC | 74AHC |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | D-Type | D-Type |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Voltage - Supply: | 2V~6V | 2V~5.5V |
Frequency: | 125MHz | - |
Base Part Number: | 74AC174 | 74AHC174 |
Function: | Master Reset | Master Reset |
Output Type: | Non-Inverted | Non-Inverted |
Polarity: | Non-Inverting | Non-Inverting |
Number of Circuits: | 7 | 7 |
Max Supply Voltage: | 6V | - |
Min Supply Voltage: | 2V | - |
Number of Bits: | 6 | - |
Clock Frequency: | 125MHz | 180MHz |
Propagation Delay: | 11.5 ns | 14.5 ns |
Turn On Delay Time: | 6 ns | 1 ns |
Logic Function: | D-Type, Flip-Flop | D-Type, Flip-Flop |
Current - Quiescent (Iq): | 40μA | 4μA |
Number of Bits per Element: | 6 | 6 |
Max Propagation Delay @ V, Max CL: | 8.5ns @ 5V, 50pF | 9.2ns @ 5V, 50pF |
Trigger Type: | Positive Edge | Positive Edge |
High Level Output Current: | -24mA | - |
Input Capacitance: | 4.5pF | 1.7pF |
Low Level Output Current: | 24mA | - |
Number of Input Lines: | 3 | 3 |
Number of Output Lines: | 6 | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 6 Weeks |
Weight: | - | 141.690917mg |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 16 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | - | TR |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3.3V |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 2/5.5V |
Supply Voltage-Min (Vsup): | - | 2V |
Load Capacitance: | - | 50pF |
Output Current: | - | 8mA |
Family: | - | AHC/VHC/H/U/V |
Max I(ol): | - | 0.008 A |
Power Supply Current-Max (ICC): | - | 0.04mA |
Max Frequency@Nom-Sup: | - | 80000000Hz |
Height: | - | 1.75mm |
Length: | - | 9.9mm |
Width: | - | 3.91mm |
Thickness: | - | 1.58mm |

74AC174SJ
(In Stock: 4329)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.466148
$0.47
10
$0.439762
$4.40
100
$0.414870
$41.49
500
$0.391387
$195.69
1000
$0.369233
$369.23
Minimum: 1 Multiples: 1
Unit Price: $0.466148
Ext Price: $0.47
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity