74AC174SJ alternative parts: SN74AHCT174NSR, SN74AHC174DR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FF D-TYPE SNGL 6BIT 16SOP
IC FF D-TYPE SNGL 6BIT 16SO
IC FF D-TYPE SNGL 6BIT 16SOIC
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.209, 5.30mm Width)
16-SOIC (0.209, 5.30mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
16
Supplier Device Package:
16-SOP
-
-
Clock-Edge Trigger Type:
Positive Edge
Positive Edge
Positive Edge
Number of Elements:
1
1
1
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74AC
74AHCT
74AHC
Part Status:
Obsolete
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Type:
D-Type
D-Type
D-Type
Max Operating Temperature:
85°C
-
-
Min Operating Temperature:
-40°C
-
-
Voltage - Supply:
2V~6V
4.5V~5.5V
2V~5.5V
Frequency:
125MHz
-
-
Base Part Number:
74AC174
74AHCT174
74AHC174
Function:
Master Reset
Master Reset
Master Reset
Output Type:
Non-Inverted
Non-Inverted
Non-Inverted
Polarity:
Non-Inverting
Non-Inverting
Non-Inverting
Number of Circuits:
7
7
7
Max Supply Voltage:
6V
-
-
Min Supply Voltage:
2V
-
-
Number of Bits:
6
-
-
Clock Frequency:
125MHz
115MHz
180MHz
Propagation Delay:
11.5 ns
8.8 ns
14.5 ns
Turn On Delay Time:
6 ns
1 ns
1 ns
Logic Function:
D-Type, Flip-Flop
D-Type, Flip-Flop
D-Type, Flip-Flop
Current - Quiescent (Iq):
40μA
4μA
4μA
Number of Bits per Element:
6
6
6
Max Propagation Delay @ V, Max CL:
8.5ns @ 5V, 50pF
8.8ns @ 5V, 50pF
9.2ns @ 5V, 50pF
Trigger Type:
Positive Edge
Positive Edge
Positive Edge
High Level Output Current:
-24mA
-
-
Input Capacitance:
4.5pF
2pF
1.7pF
Low Level Output Current:
24mA
-
-
Number of Input Lines:
3
3
3
Number of Output Lines:
6
-
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
-
6 Weeks
6 Weeks
Weight:
-
200.686274mg
141.690917mg
JESD-609 Code:
-
e4
e4
Pbfree Code:
-
yes
yes
Number of Terminations:
-
16
16
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
-
TR
TR
Terminal Position:
-
DUAL
DUAL
Terminal Form:
-
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
-
260
260
Supply Voltage:
-
5V
3.3V
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Not Qualified
Operating Supply Voltage:
-
5V
-
Power Supplies:
-
5V
2/5.5V
Load Capacitance:
-
50pF
50pF
Family:
-
AHCT/VHCT/VT
AHC/VHC/H/U/V
Max I(ol):
-
0.008 A
0.008 A
Power Supply Current-Max (ICC):
-
0.04mA
0.04mA
fmax-Min:
-
80 MHz
-
Height:
-
2mm
1.75mm
Length:
-
10.3mm
9.9mm
Width:
-
5.3mm
3.91mm
Thickness:
-
1.95mm
1.58mm
ECCN Code:
-
-
EAR99
Supply Voltage-Max (Vsup):
-
-
5.5V
Supply Voltage-Min (Vsup):
-
-
2V
Output Current:
-
-
8mA
Max Frequency@Nom-Sup:
-
-
80000000Hz
74AC174SJ

74AC174SJ

(In Stock: 4329)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.466148

    $0.47

  • 10

    $0.439762

    $4.40

  • 100

    $0.414870

    $41.49

  • 500

    $0.391387

    $195.69

  • 1000

    $0.369233

    $369.23

Minimum: 1 Multiples: 1

Unit Price: $0.466148

Ext Price: $0.47

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity