74AHCT86D,112 alternative parts: 74AHCT32D,112

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC GATE XOR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
Factory Lead Time:
8 Weeks
4 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Logic Level-High:
2V
2V
Logic Level-Low:
0.8V
0.8V
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Series:
74AHCT
74AHCT
Published:
2007
2008
JESD-609 Code:
e4
e4
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
74AHCT86
74AHCT32
Pin Count:
14
14
Number of Outputs:
1
1
Operating Supply Voltage:
5V
5V
Propagation Delay:
8.8 ns
10 ns
Quiescent Current:
2μA
2μA
Turn On Delay Time:
3.4 ns
5 ns
Family:
AHCT/VHCT/VT
AHCT/VHCT
Logic Function:
OR, XOR
OR
Number of Inputs:
2
2
Logic Type:
XOR (Exclusive OR)
OR Gate
Number of Gates:
4
4
Max Propagation Delay @ V, Max CL:
8.8ns @ 5V, 50pF
7.9ns @ 5V, 50pF
Length:
8.65mm
8.65mm
Width:
3.9mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
74AHCT86D,112

74AHCT86D,112

(In Stock: 5048)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.141248

    $0.14

  • 10

    $0.133253

    $1.33

  • 100

    $0.125711

    $12.57

  • 500

    $0.118595

    $59.30

  • 1000

    $0.111882

    $111.88

Minimum: 1 Multiples: 1

Unit Price: $0.141248

Ext Price: $0.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity