74AHCT86D,112 alternative parts: 74VHCT32D,118, 74AHCT32D,112
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | IC GATE XOR 4CH 2-INP 14SO | IC GATE OR 4CH 2-INP 14SO | IC GATE OR 4CH 2-INP 14SO |
Factory Lead Time: | 8 Weeks | 4 Weeks | 4 Weeks |
Contact Plating: | Gold | - | Gold |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 | 14 |
Logic Level-High: | 2V | 2V | 2V |
Logic Level-Low: | 0.8V | 0.8V | 0.8V |
Operating Temperature: | -40°C~125°C | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) | Tube |
Series: | 74AHCT | 74VHCT | 74AHCT |
Published: | 2007 | 2009 | 2008 |
JESD-609 Code: | e4 | - | e4 |
Part Status: | Obsolete | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | - | 14 |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | - | DUAL |
Terminal Form: | GULL WING | - | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - | 260 |
Number of Functions: | 4 | - | 4 |
Supply Voltage: | 5V | - | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | - | 30 |
Base Part Number: | 74AHCT86 | 74VHCT32 | 74AHCT32 |
Pin Count: | 14 | - | 14 |
Number of Outputs: | 1 | 1 | 1 |
Operating Supply Voltage: | 5V | 5V | 5V |
Propagation Delay: | 8.8 ns | 7.9 ns | 10 ns |
Quiescent Current: | 2μA | 2μA | 2μA |
Turn On Delay Time: | 3.4 ns | 14.5 ns | 5 ns |
Family: | AHCT/VHCT/VT | - | AHCT/VHCT |
Logic Function: | OR, XOR | OR | OR |
Number of Inputs: | 2 | 2 | 2 |
Logic Type: | XOR (Exclusive OR) | OR Gate | OR Gate |
Number of Gates: | 4 | 4 | 4 |
Max Propagation Delay @ V, Max CL: | 8.8ns @ 5V, 50pF | 7.9ns @ 5V, 50pF | 7.9ns @ 5V, 50pF |
Length: | 8.65mm | - | 8.65mm |
Width: | 3.9mm | - | 3.9mm |
Radiation Hardening: | No | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Supplier Device Package: | - | 14-SO | - |
Number of Elements: | - | 4 | - |
Max Operating Temperature: | - | 125°C | - |
Min Operating Temperature: | - | -40°C | - |
Number of Circuits: | - | 4 | - |
Max Supply Voltage: | - | 5.5V | - |
Min Supply Voltage: | - | 4.5V | - |
High Level Output Current: | - | 8mA | - |
Low Level Output Current: | - | 8mA | - |
Current - Quiescent (Max): | - | 2μA | - |

74AHCT86D,112
(In Stock: 5048)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.141248
$0.14
10
$0.133253
$1.33
100
$0.125711
$12.57
500
$0.118595
$59.30
1000
$0.111882
$111.88
Minimum: 1 Multiples: 1
Unit Price: $0.141248
Ext Price: $0.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity